EN
  • EN
  • DE

ECMF4-2459A6M10Y

Part No ECMF4-2459A6M10Y
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 100MA SMD ESD AEC-Q101
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Filter Type -
Current Rating (Max) 100mA
Temperature Range - Operating -55°C ~ 125°C
Ratings AEC-Q101
Features ESD
Mounting Type Surface Mount
Size / Dimension 0.102" L x 0.053" W (2.60mm x 1.35mm)
Height (Max) 0.032" (0.80mm)
Package / Case QFN-10L
Base Product Number ECMF4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369409-ECMF4-2459A6M10Y
Ultra Librarian 3D Model Ultra Librarian ECMF4-2459A6M10Y CAD Model

Description

ECMF4-2459A6M10Y - Common Mode Filter with ESD Protection

The ECMF4-2459A6M10Y is an advanced common mode filter designed by STMicroelectronics, incorporating ESD protection to offer a comprehensive solution for signal integrity and safety in electronic applications. This component is particularly well-suited for high-speed differential data lines where both common mode noise suppression and electrostatic discharge protection are required.

Key Features

  • Integrated ESD Protection: The ECMF4-2459A6M10Y is equipped with ESD protection that meets IEC61000-4-2 level 4 standards, ensuring robust protection against electrostatic discharges up to 8 kV (contact discharge) and 15 kV (air discharge).
  • High Differential Bandwidth: The device supports high-speed data rates with a differential bandwidth that accommodates signals up to 10 GHz, making it ideal for applications such as USB 3.1 Gen 2, HDMI 2.0, and Thunderbolt.
  • Common Mode Attenuation: This filter features excellent common mode attenuation, offering noise suppression to maintain signal integrity and reduce electromagnetic interference (EMI) in sensitive circuits.
  • Compact Package: Housed in a compact flip-chip package, the ECMF4-2459A6M10Y saves valuable board space and is designed for space-constrained applications.
  • Low Insertion Loss: The device exhibits low insertion loss on differential lines, ensuring minimal impact on the signal quality.

Applications

The ECMF4-2459A6M10Y is a versatile component that can be utilized in a variety of applications where high-speed data transmission and protection are critical. It is particularly suitable for:

  • USB 3.1 Gen 2 interfaces
  • HDMI 2.0 ports
  • Thunderbolt interfaces
  • DisplayPort connections
  • LVDS lines
  • Camera Serial Interface (CSI)
  • And other high-speed differential data lines in consumer electronics, computing devices, and telecommunications equipment.

Overall, the ECMF4-2459A6M10Y from STMicroelectronics represents a state-of-the-art solution for designers looking to enhance the performance and reliability of their high-speed digital interfaces, while also ensuring compliance with stringent ESD protection requirements.

You May Also Be Interested in

Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Bourns Inc.
CMC 25UH 500MA 2LN SMD
Lowest to $0.7836
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
TDK Corporation
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess