EN
  • EN
  • DE

ALD810019SCLI

Part No ALD810019SCLI
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - Special Purpose
Description MOSFET QUAD SAB 10.6V EE 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr Advanced Linear Devices Inc.
Series SAB™
Package Tube
Transistor Type 4 N-Channel
Applications Supercapacitor Auto Balancing
Voltage - Rated 10.6V
Current Rating (Amps) 80mA
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ALD810019
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.21.0095
California Prop 65 Warning Information
Win Source Part Number 1339064-ALD810019SCLI
Ultra Librarian 3D Model Ultra Librarian ALD810019SCLI CAD Model

Description

The ALD810019SCLI is a 4 N-Channel transistor from the SAB™ series from Advanced Linear Devices Inc.

  • Series: SAB™
  • Voltage: 10.6V
  • Mounting: 16-SOIC
  • Application: Supercapacitor Auto Balancing
  • Package: Tube
  • Standard Package: 25
  • Current: 80mA
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.21.0095
  • Base Product Number: ALD810019
  • California Prop 65: Subject to California Prop 65 warning information

You May Also Be Interested in

Infineon Technologies
Lowest to $0.4492
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.2V EE 16SOIC
Need more? Email Us
STMicroelectronics
HYBRID EMITTER SWITCHED BIPOLAR TRANSISTOR ESBT 1700 V - 3 A - 0.55 Ohm | TRANS ESBT 1700V 3A TO-247-4L
Lowest to $6.3687
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.1V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP N-CH SOT1118
Lowest to $1.0920
Diodes Incorporated
TRANSISTOR ARRAY U-DFN2020-6 T&R / 25V PNP LOW SAT TRANSISTOR WITH N-CHANNEL MOSFET
Need more? Email Us
Nexperia USA Inc.
IC MOSFET DRIVER 6TSOP / Trans GP BJT NPN/PNP 40V 1A 580mW Automotive 6-Pin TSOP T/R
Lowest to $0.8797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess