EN
  • EN
  • DE
  • IT

CAP1203-1-SN

Part No CAP1203-1-SN
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description 3-CHANNEL CAPACITIVE TOUCH SENSO / Capacitive Touch Buttons 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Buttons
Proximity Detection No
Number of Inputs 3
LED Driver Channels -
Interface I²C, SMBus
Resolution 8 b
Voltage - Supply 3V ~ 5.5V
Current - Supply 750µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAP1203
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355813-CAP1203-1-SN
Ultra Librarian 3D Model Ultra Librarian CAP1203-1-SN CAD Model

Description

Microchip Technology CAP1203-1-SN Touch Sensor IC

The CAP1203-1-SN is a sophisticated touch sensor integrated circuit (IC) developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and versatile IC is designed to offer a high level of sensitivity, reliability, and user-friendliness for a wide range of applications that require touch-sensing capabilities.

At the heart of the CAP1203-1-SN lies Microchip's proprietary RightTouch® technology, which enables it to detect touch inputs with precision and responsiveness. This technology distinguishes between actual touch events and false signals caused by environmental factors, ensuring that the touch sensing is accurate and consistent.

The IC features three individual touch sensors that can be configured to detect single or multiple simultaneous touch events. This flexibility allows designers to create intuitive and interactive user interfaces for their products. Additionally, the CAP1203-1-SN supports both standalone and host-managed operation modes, providing versatility for different design requirements.

With its integrated automatic recalibration function, the CAP1203-1-SN can adapt to changing environmental conditions and maintain optimal performance without the need for constant manual adjustments. This self-calibration minimizes the effects of dirt, dust, and moisture, which can often degrade the performance of touch sensors over time.

Power consumption is a critical consideration in modern electronic design, and the CAP1203-1-SN addresses this with its low-power operation. The IC features a power-saving mode that significantly reduces current consumption, making it an ideal choice for battery-powered applications. Furthermore, it is equipped with an interrupt output, which allows the host microcontroller to remain in a low-power sleep state until a touch event is detected.

For ease of integration, the CAP1203-1-SN is available in a small 10-pin 3x3 mm QFN package, which is suitable for space-constrained designs. It communicates with the host system through a standard I2C interface, enabling simple connection to most microcontrollers.

In summary, the CAP1203-1-SN from Microchip Technology is a reliable and efficient solution for adding touch-sensing functionality to a variety of electronic products, including consumer electronics, home appliances, and industrial controls.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1782 $53.0190
105+ $0.9667 $101.5035
165+ $0.9365 $154.5225
225+ $0.9063 $203.9175
290+ $0.8761 $254.0690
385+ $0.7855 $302.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess