EN
  • EN
  • DE

UMC5NT1G

Part No UMC5NT1G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description TRANS BRT NPN/PNP DUAL SOT-353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Transistor Type 1 NPN, 1 PNP - Pre-Biased (Dual)
Voltage - Rated 50V
Current Rating (Amps) 100mA
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Base Product Number UMC5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 387793-UMC5NT1G
Ultra Librarian 3D Model Ultra Librarian UMC5NT1G CAD Model

Description

Introducing the UMC5NT1G Dual Transistor from ON Semiconductor

The UMC5NT1G is a highly efficient, dual bipolar transistor that is designed to meet the needs of modern electronic applications. Manufactured by the renowned ON Semiconductor, this product stands out for its compact form factor and exceptional performance. The UMC5NT1G is a testament to ON Semiconductor's commitment to providing innovative solutions for power management and signal conditioning in a wide range of electronic devices.

Key Features

  • Dual Configuration: The UMC5NT1G features two transistors in a single package, offering a space-saving solution for designs where board space is at a premium.
  • Low VCE(sat): The device boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Complementary Pair: Comprising one NPN and one PNP transistor, the UMC5NT1G can be used in push-pull and other complementary configurations, making it versatile for various circuit designs.
  • High Current Gain: With its high current gain bandwidth product, this dual transistor is suitable for amplification purposes across a broad range of frequencies.
  • Miniature Package: The UMC5NT1G is available in a small SOT-363 package, which is ideal for portable and space-constrained applications.

Applications

The UMC5NT1G is a perfect choice for a multitude of applications where efficiency and space economy are crucial. It is widely used in:

  • Power management circuits
  • Signal processing
  • Audio amplifiers
  • Switching and linear amplification
  • Driver stages in hi-fi systems and TVs

Quality and Reliability

ON Semiconductor's UMC5NT1G is built to the highest quality standards, ensuring reliability and performance consistency. The device is rated for operation over a broad temperature range, making it suitable for industrial and automotive environments where conditions can be demanding. Furthermore, ON Semiconductor's commitment to sustainability means that the UMC5NT1G is produced with environmentally friendly practices, without compromising on quality or performance.

Whether you are designing a sophisticated audio system, an intricate power management module, or any other application that requires a compact and efficient transistor solution, the UMC5NT1G from ON Semiconductor is an excellent choice that combines performance, size, and environmental consciousness.

You May Also Be Interested in

Freescale Semiconductor - NXP
Transistor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3728
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS PNP/N CH 40V 1.8A 6HUSON / Transistor General Purpose PNP, N-Channel 40V PNP, 30V N-Channel 1.8A PNP, 660mA N-Channel Surface Mount 6-HUSON (2x2)
Lowest to $1.1375
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.5239
Panasonic
TRANSISTOR PNP 20V SSMINI6-F3-B
Lowest to $0.1795
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0511 $57.9985
2,755+ $0.0420 $115.7100
4,265+ $0.0407 $173.5855
5,885+ $0.0393 $231.2805
7,600+ $0.0380 $288.8000
10,170+ $0.0341 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess