EN
  • EN
  • DE

LMN400E01-7

Part No LMN400E01-7
Manufacturer Diodes Incorporated
Catalog Transistors - Special Purpose
Description MCU LOAD SWITCH 400MA SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP Pre-Biased, N-Channel Pre-Biased
Applications Load Switch
Voltage Rating 50V PNP, 60V N-Channel
Current Rating 400mA PNP, 115mA
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 019554-LMN400E01-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMN400E01-7 CAD Model

Description

The LMN400E01-7 is a cutting-edge electronic component designed and manufactured by the renowned Diodes Incorporated, a leading company in the semiconductor market. This product is a testament to the company's commitment to providing high-quality, reliable solutions for a wide range of electronic applications.

Key Features

  • High Precision: The LMN400E01-7 is engineered for precise operations, ensuring that it meets the stringent requirements of the most demanding electronic circuits.
  • Low Power Consumption: With energy efficiency in mind, this component is optimized to consume minimal power, making it an ideal choice for battery-powered devices and energy-sensitive applications.
  • Compact Design: Diodes Incorporated has designed the LMN400E01-7 with a small footprint, allowing it to fit into tight spaces and enabling its use in compact electronic assemblies.
  • Durability: The robust construction of the LMN400E01-7 ensures that it can withstand the rigors of everyday use, including exposure to temperature variations and mechanical stress.
  • Compliance: This product is compliant with industry standards, ensuring compatibility and interoperability with a wide range of other electronic components and systems.

Applications

The LMN400E01-7 is a versatile component that can be utilized in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Devices

Technical Specifications

The technical specifications of the LMN400E01-7 include a range of parameters that define its electrical and physical characteristics. These specifications ensure that the component can be effectively integrated into electronic systems and perform reliably under specified conditions.

Ordering and Availability

Diodes Incorporated's LMN400E01-7 is available for ordering through authorized distributors and directly from the manufacturer. Customers are encouraged to review the product datasheet for detailed information and to contact Diodes Incorporated for availability and pricing details.

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.0831
Panasonic
TRANS ARRAY NPN/CCD SSMINI6
Lowest to $1.3063
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353
Lowest to $0.0511
Diodes Incorporated
MCU LOAD SWITCH 400MA SOT-26
Lowest to $1.3456
Infineon Technologies
TRANSISTOR NPN DOUBLE SOT-143 / Transistor Current Mirror 2 NPN, Base Collector Junction 30V 100mA Surface Mount PG-SOT-143-3D
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 10.6V 16SOIC / Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET NPN/P CH 30V 2.6A 6HUSON
Lowest to $0.6964
ON Semiconductor
TRANSISTOR BRT NPN/PNP SOT-553
Lowest to $0.1129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess