EN
  • EN
  • DE

STN826

Part No STN826
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description PNP medium power transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 60 V
Collector Emitter Breakdown Voltage 30 V
Collector Emitter Saturation Voltage 1.1 V
Collector Emitter Voltage (VCEO) 30 V
Emitter Base Voltage (VEBO) 5 V
Frequency 100 MHz
Height 1.8 mm
Length 6.5 mm
Max Collector Current 3 A
Max Frequency 100 MHz
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.6 W
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 4
Polarity PNP
Power Dissipation 1.6 W
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Transition Frequency 100 MHz
Width 3.5 mm
Win Source Part Number 993105-STN826
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STN826 CAD Model

Description

STN826 - STMicroelectronics

The STN826 is a cutting-edge product from STMicroelectronics, renowned for its high performance and reliability in a wide range of applications. This semiconductor device is designed to meet the rigorous demands of modern electronic circuits, providing a solution that is both efficient and cost-effective.

Key Features

  • High Voltage Capability: The STN826 is engineered to handle high voltage operations, making it suitable for power management in industrial and consumer applications.
  • Low On-Resistance: The device features low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • Fast Switching Speed: With its fast switching capabilities, the STN826 is ideal for high-frequency applications, ensuring minimal delay and higher performance.
  • Thermal Performance: The product is designed with superior thermal characteristics, ensuring it operates effectively under a wide range of temperatures.

Applications

The versatility of the STN826 makes it suitable for a variety of applications, including:

  • Power supplies and converters
  • Motor control systems
  • Lighting and LED drivers
  • Automotive and transportation
  • Renewable energy systems

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The STN826 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and longevity. Customers can trust in the STN826 for their critical applications, knowing that it comes from a leader in semiconductor technology.

Environmental Considerations

The STN826 is designed with environmental sustainability in mind. It complies with international standards for environmental safety and is manufactured using processes that aim to reduce the ecological footprint. By choosing the STN826, customers are making an environmentally responsible decision without compromising on performance.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4334 $52.0080
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3223 $251.3940
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess