EN
  • EN
  • DE

STTA206S

Part No STTA206S
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description TURBOSWITCH A ULTRA-FAST HIGH VOLTAGE DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348324-STTA206S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA206S CAD Model

Description

The STTA206S is a state-of-the-art rectifier component designed by STMicroelectronics, a global semiconductor leader. This device is part of the Turbo 2 series, which is renowned for its ultrafast high-voltage rectifying capabilities. The STTA206S is specifically engineered to meet the stringent requirements of modern electronic applications, offering both high efficiency and reliability.

Key Features

  • Ultrafast Switching: The STTA206S boasts an impressive reverse recovery time, which is crucial for high-efficiency power supplies and allows for reduced switching losses.
  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 600V, this rectifier is well-suited for applications that require a high breakdown voltage.
  • Low Forward Voltage Drop: It features a low forward voltage drop, providing better thermal performance and efficiency in operation.
  • Robust Design: The device is designed to withstand harsh conditions and is characterized by its junction temperature range of -40°C to 175°C, ensuring reliability across various environments.

Applications

The STTA206S is ideal for use in a variety of applications where fast and efficient rectification is required. This includes:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes
  • Snubber diodes
  • Power factor correction circuits (PFC)

Package and Quality

The STTA206S is packaged in an insulated TO-220AB, which provides isolation from the mounting surface and is compatible with various mounting and heat sinking strategies. STMicroelectronics ensures that their products meet the highest quality standards, and the STTA206S is no exception, with certifications and compliance with international standards.

With its combination of ultrafast switching, high voltage capability, and robust design, the STTA206S from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their power conversion applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2835 $51.0300
430+ $0.2326 $100.0180
670+ $0.2254 $151.0180
920+ $0.2181 $200.6520
1,190+ $0.2108 $250.8520
1,590+ $0.1890 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,939 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess