Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 72622-L4812CV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4812CV CAD Model

Description

The L4812CV is a precision voltage regulator designed and manufactured by STMicroelectronics, a global semiconductor leader known for its high-quality electronic components. The device is part of the L78 series, which are positive voltage regulators that offer a wide range of output voltages, making them suitable for a variety of applications.

Key Features

  • Output Voltage: The L4812CV provides a fixed output voltage of 12V, which is ideal for stabilizing the power supply in electronic circuits.
  • Output Current: Capable of delivering up to 1.5A of output current, it can power a range of devices from small sensors to larger modules.
  • Thermal Overload Protection: This voltage regulator includes thermal overload protection that shuts down the device to prevent damage when it exceeds a certain temperature.
  • Short Circuit Protection: The L4812CV also features internal short-circuit protection, which enhances the safety and longevity of the device and the circuits it powers.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • Package Type: The regulator is available in a TO-220 package, which is known for its robustness and ease of mounting on printed circuit boards.

Applications

The L4812CV is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Automotive Electronics
  • Embedded Systems
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The L4812CV voltage regulator is no exception, as it is designed to ensure stable performance over its entire operating range, which is essential for sensitive electronic equipment. With its robust design and comprehensive protection features, the L4812CV is a dependable choice for designers and engineers looking for a reliable power management solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for L18CNNSP
Lite-On Inc.
Lowest to $12.1249
ECAD model for L15ESD24VE2
Lite-On Inc.
ESD Suppressor Diode Array Uni-Dir 5V
Lowest to $0.0517
ECAD model for L15ESDL5V0C6-4
STMicroelectronics
Need more? Email Us
ECAD model for L3037FN-B6
Toko America Inc.
Need more? Email Us
ECAD model for L34-4332-05
OKI/Metcal
Need more? Email Us
ECAD model for L2215-537
Lite-On Inc.
Lowest to $0.0478
ECAD model for L13ESDL5V0C6-4
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0788(CX5520)
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for L318-003

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention