EN
  • EN
  • DE

STM804TM6F

Part No STM804TM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 3V Supervisor with Battery Switchover | SUPERVISOR 3V SWITCH OVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number STM804
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261506-STM804TM6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM804TM6F CAD Model

Description

STM804TM6F - Microprocessor Reset Circuit

The STM804TM6F is a highly-reliable, precision microprocessor reset circuit device designed and produced by STMicroelectronics. This compact component plays a crucial role in ensuring that microprocessor systems operate correctly by monitoring the supply voltage and keeping the system in reset mode until the supply voltage reaches a stable and acceptable level.

Key Features

  • Voltage Monitoring: The STM804TM6F is capable of monitoring the system voltage with high accuracy, ensuring that the microprocessor and other critical components are protected from unpredictable voltage variations that could lead to system malfunctions.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, making it suitable for use in portable and low-power applications.
  • Reset Time Delay: It features a built-in delay time which provides enough time for the system voltage to stabilize before allowing the microprocessor to start up, thereby preventing any erratic behavior during power-up sequences.
  • Manual Reset Input: The device includes a manual reset input, enabling the system to be reset on demand, which is useful for debugging and maintenance purposes.
  • High Precision: STMicroelectronics has engineered the STM804TM6F to offer high precision voltage monitoring, which is essential for the reliable operation of sensitive electronic components.

Applications

The STM804TM6F is versatile and can be used in a wide range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Portable/Battery-powered Devices
  • Industrial Equipment
  • Automotive Systems

Product Specifications

STMicroelectronics ensures that the STM804TM6F meets stringent quality standards, with specifications that include:

  • Operating Voltage Range: Typically 3.0 V to 5.5 V
  • Package: SOT23-6, a small and space-saving package
  • Temperature Range: Industrial-grade with a range from -40°C to +85°C

With its robust design and advanced features, the STM804TM6F from STMicroelectronics is an essential component for any system requiring reliable voltage monitoring and reset functionality.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2866 $52.8660
24+ $4.3377 $104.1048
36+ $4.2022 $151.2792
50+ $4.0666 $203.3300
64+ $3.9311 $251.5904
86+ $3.5244 $303.0984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess