EN
  • EN
  • DE

SC431CS-2.TR

Part No SC431CS-2.TR
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Description V-Ref Adjustable 2.495V to 36V 100mA Automotive 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002016-SC431CS-2.TR
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC431CS-2.TR CAD Model

Description

The SC431CS-2.TR is a precision adjustable shunt regulator manufactured by Semtech. This device is designed to function as a stable voltage reference in a wide variety of applications, typically used in feedback control loops of power supplies and voltage references.

Applications:

  • Linear Regulators: Used as a voltage reference in linear voltage regulators to provide a stable output voltage.
  • Switching Power Supplies: Implemented in switching power supplies for feedback control, ensuring accurate and stable output voltage regulation.
  • Voltage Monitors: Employed in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Current Sources: Used as a reference in precision current source designs.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precise gain setting and calibration.

Features:

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref (typically 2.5V) to 36V using external resistors.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Low Output Noise: Generates low output noise, making it suitable for sensitive analog circuits.
  • Wide Operating Current Range: Operates over a wide cathode current range, providing flexibility in design.
  • High Stability: Offers high stability over time and temperature.

Benefits:

  • Precise Voltage Regulation: Provides precise and stable voltage regulation, ensuring accurate performance in power supplies and other applications.
  • Versatile Application: Suitable for a wide range of voltage reference and feedback control applications.
  • Stable Performance: Delivers stable performance over temperature variations, ensuring reliable operation in harsh environments.
  • Low Noise: Minimizes output noise, improving the performance of sensitive analog circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for precision voltage regulation and reference applications.

The SC431CS-2.TR is typically available in a SOT-23 package. It requires external resistors to set the desired output voltage. It is crucial to consult the official datasheet from Semtech Corporation to obtain precise specifications, including the reference voltage, cathode current range, temperature coefficient, and thermal characteristics. The datasheet provides application examples and design guidelines for optimal performance and stability. The TR suffix usually indicates a tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess