EN
  • EN
  • DE

SSDPEKKF512G8X1

Part No SSDPEKKF512G8X1
Manufacturer Intel
Catalog OEM Parts ( S )
Description M2 512GB Pro 7600p
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004143-SSDPEKKF512G8X1
Categories OEM Parts( S )
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSDPEKKF512G8X1 CAD Model

Description

The SSDPEKKF512G8X1 is an Intel SSD (Solid State Drive) with a capacity of 512GB. This drive is designed to provide high-performance storage for various applications, including desktops, laptops, and workstations. It offers significantly faster data access speeds compared to traditional mechanical hard drives.

Applications

  • Desktop computers: Used as a primary storage drive for faster boot times and application loading.
  • Laptop computers: Implemented in laptops to improve responsiveness and reduce power consumption.
  • Workstations: Utilized in workstations for demanding applications such as video editing and CAD.
  • Gaming PCs: Employed in gaming PCs for faster game loading and smoother gameplay.
  • Servers: Integrated into servers for improved application performance and data access.

Features

  • 512GB storage capacity: Provides ample storage space for operating systems, applications, and data.
  • NVMe interface: Utilizes the NVMe (Non-Volatile Memory Express) protocol for high-speed data transfer.
  • M.2 form factor: Designed in a compact M.2 form factor for easy installation in compatible devices.
  • High read/write speeds: Offers significantly faster data access speeds compared to traditional hard drives.
  • Low latency: Reduces delays in data retrieval and storage.

Benefits

  • Faster boot times: Allows for quick startup of operating systems and applications.
  • Improved application performance: Enhances the speed and responsiveness of applications.
  • Reduced power consumption: Consumes less power compared to traditional hard drives.
  • Increased durability: Offers greater resistance to shock and vibration.
  • Silent operation: Operates silently without any moving parts.

Additional Details

The SSDPEKKF512G8X1 features advanced NAND flash memory technology for reliable data storage. Key specifications include sequential read and write speeds, random read and write IOPS (Input/Output Operations Per Second), and endurance ratings. The drive is compatible with various operating systems, including Windows, macOS, and Linux. Refer to Intel's official documentation for detailed technical specifications, driver support, and warranty information.

SSDs like the SSDPEKKF512G8X1 have become essential components in modern computing systems, providing significant performance improvements over traditional hard drives.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess