Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1211647-MAC223A8
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC223A8 CAD Model

Description

Introducing the NXP MAC223A8 Triac

The NXP MAC223A8 is a high-performance planar passivated sensitive gate four-quadrant triac, designed primarily for full-wave AC control applications like motor control, heating regulation, lighting control, and static switching. This semiconductor device allows for control of high power with just a small trigger signal, making it a valuable component in a wide range of applications.

Key Features

  • High Blocking Voltage: With a maximum blocking voltage of 800V, the MAC223A8 is suitable for applications in circuits with high voltage requirements.
  • High Surge Current: It has an impressive surge current capability, ensuring reliability in applications with high inrush currents.
  • Sensitive Gate: The sensitive gate allows triggering by microcontrollers or other low-power logic circuits without needing an intermediary amplifier.
  • Quadrant Operation: Capable of operation in all four quadrants, it provides versatility in controlling AC loads, making it highly efficient for bidirectional control.

Applications

The MAC223A8 is ideal for a variety of applications where power control is essential. Its use in motor control systems allows for precise speed regulation, while in heating systems, it can ensure consistent temperature control. The device is also commonly used in lighting systems for dimming purposes and in static switching, where reliability and efficiency are critical.

Technical Specifications

  • Product: Triac
  • Model: MAC223A8
  • Package: TO-220AB Isolated
  • IT(RMS): 12 A
  • VDRM/VRRM: 800 V
  • IGT (Q1-Q3): 25 mA

Whether you're designing a new system or upgrading an existing one, the NXP MAC223A8 triac offers a combination of performance and reliability that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
WeEn Semiconductors
TRIAC SENS GATE 400V 0.6A TO92-3
Need more? Email Us
ECAD model for MAC97A8/DG,412
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for BTA202X-800D,127
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3622 $65.1960
435+ $0.2976 $129.4560
675+ $0.2885 $194.7375
930+ $0.2794 $259.8420
1,200+ $0.2704 $324.4800
1,605+ $0.2419 $388.2495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,460 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention