EN
  • EN
  • DE
  • IT

STMPE16M31PXQTR

Part No STMPE16M31PXQTR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CTLR TOUCHKEY 16CHAN 32-QFN  /  Capacitive Touch Buttons 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Mfr STMicroelectronics
Series S-Touch™
Package Tape & Reel
Product Status Obsolete
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 16
LED Driver Channels Up to 16
Interface I2C
Resolution 9 b
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 400µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number STMPE16
Other Names -497-10738-2,-497-10738-1,-497-10738-6,497-10738-1,497-10738-2,497-10738-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260994-STMPE16M31PXQTR
Ultra Librarian 3D Model Ultra Librarian STMPE16M31PXQTR CAD Model

Description

STMPE16M31PXQTR Touch Screen Controller by STMicroelectronics

The STMPE16M31PXQTR is an advanced touch screen controller designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and high-performance products. This touch screen controller is a part of the STMPE series that provides comprehensive solutions for touch-sensing applications. The STMPE16M31PXQTR is specifically tailored for applications that require precise and reliable touch inputs, such as smartphones, tablets, and industrial control panels.

Equipped with a highly responsive capacitive touch sensing unit, the STMPE16M31PXQTR can detect up to 16 simultaneous touches, making it an ideal choice for multi-touch applications where accuracy and speed are critical. The device supports a wide range of panel sizes and can be easily integrated with various types of capacitive touch panels.

One of the key features of the STMPE16M31PXQTR is its robust noise suppression capabilities, which ensure that touch detection remains reliable in electrically noisy environments. This is particularly important for industrial settings where machinery and electronic interference can otherwise compromise touch sensitivity.

The controller also boasts a low-power consumption profile, making it suitable for battery-powered devices where energy efficiency is paramount. It comes in a compact QFN package, which allows for a small footprint on the printed circuit board (PCB) and is conducive to sleek and compact product designs.

Furthermore, the STMPE16M31PXQTR offers a range of communication interfaces including I2C, SPI, and MIPI, providing designers with flexibility in system integration. The device's programmable features and multiple configuration options allow for customization to meet specific application requirements, enabling a tailored touch experience.

STMicroelectronics provides comprehensive technical support for the STMPE16M31PXQTR, including detailed datasheets, application notes, and design resources to assist developers in implementing the controller in their products. With its advanced features and support, the STMPE16M31PXQTR stands out as a top-tier solution for any touch-sensitive application.

You May Also Be Interested in

Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Atmel
Lowest to $2.2834

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess