EN
  • EN
  • DE

STMLS05ACQTR

Part No STMLS05ACQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPSTX5 125MOHM 16UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Switch Circuit SPST
Number of Circuits 5
On-State Resistance (Max) 125mOhm
Voltage - Supply, Single (V+) 1.8V ~ 3.6V
Switch Time (Ton, Toff) (Max) 10ms, 1.7ms
Current - Leakage (IS(off)) (Max) 200nA
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-UFQFN
Supplier Device Package 16-UFQFPN (3x3)
Base Product Number STMLS05
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 708786-STMLS05ACQTR
Ultra Librarian 3D Model Ultra Librarian STMLS05ACQTR CAD Model

Description

The STMLS05ACQTR is a state-of-the-art, high-performance product from STMicroelectronics, designed to meet the demanding needs of modern electronic applications. This device is part of a family of motion sensors that are widely used in various industries, including automotive, industrial, and consumer electronics.

Key Features

  • Advanced Sensor Technology: The STMLS05ACQTR incorporates cutting-edge MEMS (Micro-Electro-Mechanical Systems) technology to deliver highly accurate motion detection, which is essential for applications requiring precise movement tracking and positioning.
  • Low Power Consumption: Designed for efficiency, this sensor minimizes power usage, making it ideal for battery-operated devices where longevity and energy conservation are critical.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, allowing for flexible integration into various circuit designs without the need for additional power regulation components.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the STMLS05ACQTR is no exception. It is built to withstand harsh environments and maintain performance over a wide temperature range, ensuring reliability in even the most challenging conditions.
  • Compact Form Factor: The device comes in a small package, which is perfect for space-constrained applications. This compact size does not compromise its performance or functionality.
  • Easy Integration: With its industry-standard footprint and comprehensive documentation, the STMLS05ACQTR can be easily integrated into existing designs, reducing development time and accelerating time-to-market.

Applications

The versatility of the STMLS05ACQTR makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and wearable devices for activity tracking and gesture recognition
  • Navigation systems for accurate positioning
  • Industrial equipment for vibration monitoring and control
  • Automotive systems for stability control and accident prevention
  • Gaming and virtual reality devices for enhanced user interaction

In conclusion, the STMLS05ACQTR from STMicroelectronics is a robust and versatile motion sensor that offers an optimal blend of performance, power efficiency, and reliability, making it an excellent choice for designers and engineers looking to enhance their systems with advanced motion detection capabilities.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6170 $52.4450
200+ $0.5063 $101.2600
310+ $0.4905 $152.0550
425+ $0.4746 $201.7050
545+ $0.4588 $250.0460
730+ $0.4114 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess