EN
  • EN
  • DE

ECMF02-2AMX6

Part No ECMF02-2AMX6
Manufacturer STMicroelectronics
Catalog Common Mode Chokes
Description CMC 200MA 2LN SMD ESD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 2.5 Ohm
Temperature Range - Operating -40°C to 85°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.022" (0.55mm)
Dimension 6-UFQFN
Win Source Part Number 013205-ECMF02-2AMX6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECMF02-2AMX6 CAD Model

Description

ECMF02-2AMX6: EMI Filtering and Signal Conditioning Component by STMicroelectronics

The ECMF02-2AMX6 is a highly integrated solution designed by STMicroelectronics for EMI filtering and signal conditioning. This compact component is engineered to provide exceptional protection for high-speed data lines against ElectroMagnetic Interference (EMI), enhancing the performance and reliability of electronic systems.

Key Features

  • Integrated ESD Protection: With built-in ElectroStatic Discharge (ESD) protection, the ECMF02-2AMX6 safeguards sensitive circuitry against sudden and extreme voltage spikes, meeting the IEC 61000-4-2 standard.
  • High-Speed Data Line Compatibility: This device is optimized for differential lines such as USB 2.0, HDMI, MIPI, and LVDS, ensuring signal integrity for high-speed data communication.
  • Low Capacitance: Its low line capacitance minimizes signal attenuation, allowing for the preservation of signal bandwidth and ensuring high-quality data transmission.
  • Compact Design: Housed in a micro-QFN package, the ECMF02-2AMX6 occupies minimal board space, making it an ideal choice for space-constrained applications.

Applications

The ECMF02-2AMX6 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Smartphones and tablets
  • Portable electronics
  • High-speed data interfaces in computing and consumer applications
  • USB 2.0 and HDMI ports in multimedia devices

Performance and Quality

STMicroelectronics is known for its commitment to quality and performance, and the ECMF02-2AMX6 is no exception. It delivers robust protection and signal conditioning without compromising on performance, making it an essential component for designers looking to enhance the resilience and functionality of their high-speed data interfaces.

By incorporating the ECMF02-2AMX6 into your design, you can ensure your products meet the highest standards for EMI resistance and signal quality, maintaining the integrity and speed of digital communications even in the most demanding environments.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheets and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2159
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2695
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 10 MHz 310mA DCR 1Ohm
Lowest to $0.3211
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3652 $51.1280
335+ $0.2996 $100.3660
520+ $0.2903 $150.9560
715+ $0.2809 $200.8435
925+ $0.2715 $251.1375
1,235+ $0.2435 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199,999 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess