EN
  • EN
  • DE

PSD311B-70J

Part No PSD311B-70J
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC MCU PROG 256KB 5V 70NS 44PLCC / CPLD 5V 44-Pin PLDCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLDCC (16.5x16.5)
Mounting SMD
Win Source Part Number 792601-PSD311B-70J
Popularity Medium
Supply and Demand Status Limited
Family Name PSD311
Introduction Date May 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PSD311B-70J CAD Model

Description

Introducing the PSD311B-70J from STMicroelectronics

The PSD311B-70J is a sophisticated electronic component manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of the PSD, Programmable System Devices, series that is designed to offer a versatile solution for embedded system applications requiring programmable logic, memory, and a microcontroller interface.

Key Features of the PSD311B-70J

  • Memory Integration: The device comes with embedded non-volatile memory, including flash and EEPROM, which can be used for firmware storage or as a data memory. This feature allows for easy and efficient system upgrades and data retention even when the power is turned off.
  • Programmable Logic: The PSD311B-70J includes programmable logic elements that can be configured to implement custom logic functions. This flexibility enables designers to tailor the device to their specific application needs without the requirement for additional components.
  • Microcontroller Interface: The product is designed to interface seamlessly with a wide range of microcontrollers. This compatibility ensures that the PSD311B-70J can be easily integrated into existing designs, simplifying the development process.
  • High-Speed Operation: With an operational speed rating of 70ns, the PSD311B-70J is well-suited for high-performance applications where quick data processing and response times are critical.
  • Security: The device features security options to protect the integrity of the system's firmware and data, which is essential for applications where data security is a priority.

Applications

The PSD311B-70J is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

STMicroelectronics' commitment to quality and reliability is evident in the PSD311B-70J, making it a smart choice for designers who require a high-performance programmable system device with integrated memory and logic capabilities. Whether you're working on a complex industrial control system or a cutting-edge consumer electronic product, the PSD311B-70J offers the functionality, speed, and ease of integration needed to create innovative and efficient designs.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2816 $55.6896
14+ $7.6157 $106.6198
21+ $7.3777 $154.9317
29+ $7.1397 $207.0513
37+ $6.9017 $255.3629
49+ $6.1878 $303.2022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 628 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess