EN
  • EN
  • DE

HDMI05-CL01F3

Part No HDMI05-CL01F3
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description IC HDMI ESD 3V 8-FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series HDMI
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-UFBGA, FCBGA
Case / Package 8-FlipChip
Family Name HDMI05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number 497-10894-6, HDMI05CL01F3, -497-10894-2, -497-10894-1, 497-10894-1, -497-10894-6, 497-10894-2
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920099-HDMI05-CL01F3
Ultra Librarian 3D Model Ultra Librarian HDMI05-CL01F3 CAD Model

Description

The HDMI05-CL01F3 from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) specifically designed to protect HDMI interfaces. This device is particularly suitable for applications where high video and audio fidelity is essential, such as in high-definition televisions, computer monitors, digital signage, and multimedia projectors.

Key Features

  • High ESD Protection: The HDMI05-CL01F3 offers robust electrostatic discharge (ESD) protection for HDMI signals, safeguarding against static electricity and other transient voltage events.
  • Low Capacitance: With its low line capacitance, the device ensures minimal signal degradation, maintaining the integrity of high-speed HDMI signals.
  • High Integration: This TVS integrates protection for all lines in an HDMI interface, providing comprehensive defense against voltage transients.
  • Flow-Through Design: The layout of the HDMI05-CL01F3 follows a flow-through design, which simplifies PCB layout and reduces signal distortion for improved signal integrity.

Applications

The HDMI05-CL01F3 is suitable for a wide range of applications that require HDMI connectivity. Its high level of protection and performance makes it an ideal choice for:

  • High-definition televisions (HDTVs)
  • Computer monitors and laptops
  • Digital signage solutions
  • Multimedia projectors
  • Set-top boxes and media players
  • Game consoles

Technical Specifications

The HDMI05-CL01F3 boasts impressive technical specifications that ensure reliable protection and performance:

  • Stand-off voltage: 5 V
  • Maximum clamping voltage: 8.5 V
  • ESD protection up to 15 kV (air discharge)
  • Low line capacitance for high-speed data lines
  • Compliant with HDMI 2.0 and previous standards

In summary, the HDMI05-CL01F3 from STMicroelectronics provides robust ESD protection for HDMI interfaces, ensuring that your high-definition audio and video equipment performs at its best while being shielded from harmful voltage spikes. With its low capacitance, high integration, and flow-through design, it stands out as a superior choice for safeguarding sensitive HDMI-enabled devices.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2821 $57.8305
500+ $0.2315 $115.7500
775+ $0.2243 $173.8325
1,065+ $0.2171 $231.2115
1,380+ $0.2097 $289.3860
1,845+ $0.1880 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess