EN
  • EN
  • DE
  • IT

STM8T143AUTAB2TR

Part No STM8T143AUTAB2TR
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Sensors,Transducers
Family Capacitive Touch Sensors,Proximity Sensor ICs
Win Source Part Number 194501-STM8T143AUTAB2TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8T143AUTAB2TR CAD Model

Description

Introducing the STM8T143AUTAB2TR from STMicroelectronics

The STM8T143AUTAB2TR is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance device is part of the STM8 family, renowned for its robust architecture, exceptional reliability, and cost-effectiveness. The STM8T143AUTAB2TR is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics.

At the heart of this microcontroller is an advanced STM8 core operating at up to 16 MHz frequency, which provides the computational power necessary for complex tasks. The MCU comes with a rich set of integrated features that significantly reduce the need for external components, simplifying design and saving on system costs.

Key Features:

  • Integrated Memory: The STM8T143AUTAB2TR is equipped with a generous amount of onboard memory, including up to 8 KB of Flash program memory, which is highly reliable and ensures data retention over a wide voltage and temperature range. Additionally, it includes 1 KB of RAM and 128 bytes of EEPROM, which can be used for non-volatile storage of configuration parameters or application data.
  • Rich Peripherals: A host of built-in peripherals are available, such as multiple 16-bit timers, communication interfaces like I2C, SPI, and UART, which facilitate easy connectivity and complex timing operations. The inclusion of an advanced control timer, as well as an independent watchdog timer, ensures robust operation and system stability.
  • Low Power Consumption: The STM8T143AUTAB2TR is designed for energy efficiency, featuring several low-power modes that significantly reduce power consumption during idle periods, making it an ideal choice for battery-operated devices.
  • Package and Temperature Range: This MCU is offered in a TSSOP20 package, which is suitable for space-constrained applications. It also operates over an extended temperature range, ensuring reliable performance in harsh environmental conditions.

With its versatile set of features and capabilities, the STM8T143AUTAB2TR from STMicroelectronics is an excellent choice for designers looking to create sophisticated and reliable systems in a cost-effective manner. Whether you're developing smart sensors, home appliances, or automotive electronics, this MCU provides the performance and flexibility required to bring your innovative ideas to life.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website to ensure your project benefits from the latest advancements in microcontroller technology with the STM8T143AUTAB2TR.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2197 $62.1970
23+ $5.1028 $117.3644
36+ $4.9434 $177.9624
49+ $4.7840 $234.4160
63+ $4.6246 $291.3498
84+ $4.1465 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess