EN
  • EN
  • DE
  • IT

LTC1733EMSE#PBF

Part No LTC1733EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRGR BATT MONO THERML 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 122943-LTC1733EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1733EMSE#PBF CAD Model

Description

LTC1733EMSE#PBF - Linear Technology

The LTC1733EMSE#PBF is a highly integrated battery charger manufactured by Linear Technology, designed for charging single-cell lithium-ion batteries. This sophisticated IC offers a compact, efficient, and reliable solution for portable electronic devices that require rechargeable power sources. The LTC1733EMSE#PBF is housed in a small MSOP-10 package, making it suitable for space-constrained applications.

Key Features:

  • Advanced Charging Algorithm: It incorporates a complete constant-current/constant-voltage linear charger for single-cell lithium-ion batteries. The precision end-of-charge control ensures the battery is charged to its full capacity.
  • Programmable Charge Current: The charge current is adjustable up to 1A by setting a resistor, which allows for flexibility in the design to accommodate different battery capacities and charging speed requirements.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 10V, making it compatible with a variety of power supplies.
  • Thermal Regulation: This feature maximizes the charge rate without the risk of overheating, ensuring safe operation under varying environmental conditions.
  • Automatic Recharge: The LTC1733EMSE#PBF initiates a new charge cycle if the battery voltage falls below an internal threshold, keeping the battery topped up.
  • Multiple Safety Features: It includes safety features such as automatic shutdown if the input voltage is too high, thermal shutdown, and a battery temperature sensing input that suspends charging if the battery becomes too hot.
  • Charge Status Output: An open-drain status output pin (CHRG) allows for a simple LED interface to indicate the charging progress or completion.

Applications:

The LTC1733EMSE#PBF is ideal for a wide range of portable electronic applications, such as:

  • Cellular Phones
  • Digital Cameras
  • Portable Media Players
  • Handheld Devices
  • GPS Units

With its precision charging capabilities and multiple safety features, the LTC1733EMSE#PBF from Linear Technology stands out as a reliable choice for designers looking to integrate a high-performance charging solution into their lithium-ion battery-powered products.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4027 $57.0135
11+ $9.3561 $102.9171
17+ $9.0637 $154.0829
23+ $8.7713 $201.7399
30+ $8.4789 $254.3670
40+ $7.6018 $304.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess