EN
  • EN
  • DE
  • IT

LT1511CSW#PBF

Part No LT1511CSW#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 3A24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 24-SOIC
Win Source Part Number 106676-LT1511CSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1511CSW#PBF CAD Model

Description

LT1511CSW#PBF - The Efficient Battery Charger IC from Linear Technology

The LT1511CSW#PBF is a versatile and powerful battery charger integrated circuit (IC) designed by Linear Technology, which is now part of Analog Devices. This IC is specifically engineered to cater to the demanding requirements of modern rechargeable battery applications. Its advanced features and robust design make it an ideal choice for a wide variety of charging solutions.

Key Features:

  • High Efficiency: The LT1511CSW#PBF boasts an impressive charging efficiency, which is crucial for quick charge times and minimizing heat generation during the charging process.
  • Versatile Charging Options: This IC is capable of charging a range of battery chemistries, including NiCd, NiMH, Li-Ion, and Lead-Acid batteries, making it a highly adaptable solution for numerous applications.
  • Adjustable Charging Current: Users can set the charge current from 0.1A to 1.5A, allowing for flexibility depending on the specific requirements of the battery being charged.
  • Automatic Charging Control: The LT1511CSW#PBF includes features like automatic recharging and preconditioning of deeply discharged batteries, which help to extend battery life and ensure optimal performance.
  • Charge Status Indicators: Built-in status indication pins provide real-time feedback on the charging process, which can be used to drive LED indicators for a user-friendly interface.
  • Thermal Protection: The IC integrates thermal protection features that safeguard the charger against overheating, ensuring safe operation under various conditions.

Applications:

The LT1511CSW#PBF is well-suited for a multitude of applications, including but not limited to portable consumer electronics, handheld devices, power tools, and backup battery systems. Its ability to efficiently manage the charging process for different types of batteries makes it an invaluable component in any power management design.

Package and Quality:

Enclosed in a 16-lead SW package, the LT1511CSW#PBF is designed to meet high-quality standards, ensuring reliable performance and longevity. With Linear Technology's reputation for precision and durability, this charger IC stands out as a top-tier component for designers and engineers looking to enhance their power management systems.

Whether you're developing a new portable device or upgrading an existing power management system, the LT1511CSW#PBF offers the efficiency, versatility, and reliability that today's applications demand.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5872 $62.9360
12+ $10.3280 $123.9360
18+ $10.0046 $180.0828
24+ $9.6824 $232.3776
31+ $9.3601 $290.1631
42+ $8.3911 $352.4262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess