EN
  • EN
  • DE

STM8T143AU62TTRC17

Part No STM8T143AU62TTRC17
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708779-STM8T143AU62TTRC17
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8T143AU62TTRC17 CAD Model

Description

The STM8T143AU62TTRC17 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver exceptional reliability and efficiency for a wide range of embedded applications. This MCU is part of the STM8 family, which is renowned for its robust architecture, enhanced peripherals, and low power consumption.

Key Features

  • Core: The device is built around a high-performance STM8 core with a maximum frequency of 16 MHz, which is perfect for handling complex tasks and algorithms.
  • Memory: It comes with 128 KB of Flash program memory and 2 KB of RAM, ensuring ample space for application code and data storage.
  • Rich Peripherals: This MCU includes a variety of integrated peripherals such as multiple 16-bit timers, communication interfaces (SPI, I2C, UART), and 10-bit ADCs, which simplifies design and reduces external component count.
  • Robust I/Os: With numerous general-purpose input/output pins, this MCU offers flexible interface options with external circuits, supporting a wide range of digital and analog signals.
  • Operating Voltage: The STM8T143AU62TTRC17 operates within a voltage range of 2.95 to 5.5V, accommodating various power supply conditions.
  • Temperature Range: It is designed to work reliably across an industrial temperature range from -40°C to 85°C, ensuring consistent performance in harsh environments.
  • Package: The MCU comes in a space-saving 32-pin LQFP package, which is ideal for compact PCB layouts.

Applications

The STM8T143AU62TTRC17 is well-suited for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Home automation
  • Power management systems
  • Medical devices

Design Support

STMicroelectronics provides extensive support for the STM8T143AU62TTRC17, including development tools, software libraries, and documentation to help designers accelerate the development process and bring products to market faster.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.1060
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64BGA
Lowest to $2.8202
STMicroelectronics
Lowest to $1.1423
STMicroelectronics
IC MCU 8BIT 64KB FLASH 80LQFP
Lowest to $2.0970
STMicroelectronics
Lowest to $0.3167
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Lowest to $0.3018
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Lowest to $1.6134
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6214 $50.6996
34+ $2.9715 $101.0310
53+ $2.8786 $152.5658
72+ $2.7857 $200.5704
93+ $2.6929 $250.4397
125+ $2.4143 $301.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess