EN
  • EN
  • DE

STM8T143AM62T

Part No STM8T143AM62T
Manufacturer STMicroelectronics
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC MCU SENSOR TOUCH/PROX 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Supply Current 60μA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 708778-STM8T143AM62T
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM8T143
Introduction Date May 17, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian STM8T143AM62T CAD Model

Description

STMicroelectronics STM8T143AM62T Product Overview

The STM8T143AM62T is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a broad range of applications requiring robust performance in a compact package. This microcontroller is a member of the STM8 family, which is renowned for its high efficiency, reliability, and ease of use.

Key Features

  • Core: The STM8T143AM62T is built around a high-performance 8-bit STM8 core operating at a frequency of up to 16 MHz. This core is optimized for speed and efficiency, making it suitable for time-critical applications.
  • Memory: It comes with a generous memory capacity, including 8 KB of Flash program memory, 1 KB of RAM, and 128 bytes of EEPROM. This memory configuration allows for flexible program and data storage options.
  • I/O Ports: A variety of input/output ports are available, with 28 GPIOs that enable the MCU to interface with sensors, actuators, and other peripherals, enhancing the device's versatility in system integration.
  • Timers: Equipped with advanced control timers, the STM8T143AM62T can handle complex timing tasks, including PWM generation and time-based control sequences.
  • ADC: An integrated 10-bit analog-to-digital converter provides accurate measurement capabilities for analog signals, which is essential for applications that require precise sensor readings.
  • Communication Interfaces: The MCU supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into various communication networks.
  • Low Power Consumption: Designed with power efficiency in mind, the STM8T143AM62T features low-power modes that significantly reduce power consumption during idle or standby states.

Applications

The STM8T143AM62T is a versatile microcontroller that can be employed in a wide array of applications. It is particularly well-suited for industrial control systems, home automation, consumer electronics, automotive modules, and battery-operated devices where power efficiency and compact form factor are critical. Its robust feature set also makes it an excellent choice for smart sensors, lighting systems, and small-scale embedded systems.

With its combination of performance, memory options, and power efficiency, the STM8T143AM62T from STMicroelectronics stands out as a reliable and flexible solution for designers and engineers looking to develop advanced microcontroller-based systems.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Semtech Corporation
IC CTLR TOUCH 8CH PROX 20QFN / Capacitive Touch Screen Automotive 20-Pin QFN EP T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess