Products specifications

Approvals CSA, UL
Color Blue
Current 15 A
Current Rating 15 A
Flammability Rating UL94 V-0
Height 37 mm
Insulation Material Nylon
Length 50.7 mm
Mount Through Hole
Number of Levels 1
Number of Positions 4
Pitch 1.5 mm
RoHS Compliant
Stripping Length 8 mm
Terminal Width 3.5 mm
Termination Push-In
Voltage 300 V
Voltage Rating 600 V
Width 3.5 mm
Wire/Cable Gauge 14 AWG
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 26 AWG
Win Source Part Number 1219268-3214631
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3214631 CAD Model

Description

The 1219268-3214631 is a terminal block manufactured by Phoenix Contact.

  • Positions: 4
  • Levels: 1
  • Pitch: 1.5mm
  • Color: Blue
  • Termination: Push-In
  • Voltage Rating: 600V
  • Current Rating: 15A
  • Length: 50.7mm
  • Height: 37mm
  • Width: 3.5mm
  • Stripping Length: 8mm
  • Wire/Cable Gauge: 14 AWG
  • RoHS Compliant: Yes

You May Also Be Interested in

METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN02G7
On Shore Technology Inc.
TERM BLOCK HDR 3POS 90DEG 5MM
Lowest to $1.4899
ECAD model for EDSTL950/3
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to $0.5517
ECAD model for 1984617
221
TE Connectivity
TERM BLK NEMA 2POS
Need more? Email Us
ECAD model for 221
On Shore Technology Inc.
TERM BLOCK PLUG 20POS STR 5.08MM
Need more? Email Us
ECAD model for OSTV8205150
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1040800000
On Shore Technology Inc.
TERMINAL BLOCK 5MM 6POS PCB
Need more? Email Us
ECAD model for ED3000/6
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention