Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±3°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Automatic Fan Shutdown, Fan Controller
Supply Voltage (V) 2.8V ~ 5.5V
Current - Supply 50μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806144-TC651CGVUATR
Ultra Librarian 3D Model Ultra Librarian TC651CGVUATR CAD Model

Description

Microchip Technology TC651CGVUATR Overview

The TC651CGVUATR is a highly efficient, integrated temperature sensor and brushless DC fan speed controller designed by Microchip Technology. It is tailored to manage the rotational speed of a cooling fan based on the measured temperature, thereby ensuring optimal thermal performance and reducing noise and power consumption. This advanced product is a perfect solution for a variety of applications, including computer systems, power supplies, and other electronics requiring temperature-based fan control.

Key Features

  • Temperature Sensing: The TC651CGVUATR features an accurate onboard temperature sensor that allows for precise monitoring of system temperature.
  • Fan Speed Control: This device can automatically adjust the fan speed from 0 RPM (off) to full speed based on the temperature data it collects, providing a dynamic cooling solution.
  • Voltage Operation: It operates at a supply voltage range of 3.0V to 5.5V, making it versatile for various electronic environments.
  • Energy Efficient: By adjusting the fan speed according to thermal requirements, it helps in reducing the overall energy consumption of the system.
  • Protection Features: The TC651CGVUATR includes built-in safety features such as over-temperature shutdown and fan fault shutdown, ensuring the protection of the fan and the system.
  • Package: It is offered in a space-saving 5-pin SOT-23 package, which is ideal for PCBs where space is at a premium.

Applications

The TC651CGVUATR is suitable for a broad range of applications that require efficient thermal management. It is commonly used in:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • Consumer electronics
  • Power supply units
  • Industrial controls

With its precision temperature sensing and automatic fan control, the TC651CGVUATR from Microchip Technology is an excellent choice for designers looking to enhance system reliability and performance while minimizing noise and energy usage.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC651ACVUA
Maxim Integrated
Temp Sensor Digital 6-Pin SOT-23 T/R / IC TEMP SWITCH DL TRIP SOT23-6
Need more? Email Us
ECAD model for MAX6505UTP065+T
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
ECAD model for TC651AGVUATR
Microchip Technology
IC TEMP SWITCH OD 125C SOT23-5
Lowest to €1.7605
ECAD model for MCP9509HT-E/OT
Microchip Technology
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to €0.9957
ECAD model for MCP9501PT-095E/OT
Texas Instruments
THERMOSTAT 130DEGC OPN DRN 6WSON / Thermostat 130°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Need more? Email Us
ECAD model for LM26LVQISD-130/NOPB
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to €14.8008
ECAD model for TC651AEVUATR
Texas Instruments
THERMOSTAT ACT LO OPN DRN SOT563 / TMP302-Q1, Automotive Grade, Low-Power, Easy-to-Use, Temperature Switch in MicroPackage
Lowest to €0.8022
ECAD model for TMP302DQDRLRQ1
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8DIP / Temp Sensor Analog 8-Pin PDIP N Tube
Lowest to €15.0594
ECAD model for TMP01FPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8771 €52.6280
145+ €0.7197 €104.3520
220+ €0.6972 €153.3926
305+ €0.6747 €205.7891
390+ €0.6523 €254.3924
525+ €0.5847 €306.9809
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention