Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 708777-STM8T141AUMAJ1TR
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8T141AUMAJ1TR CAD Model

Description

Product Overview: STM8T141AUMAJ1TR

The STM8T141AUMAJ1TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, a leader in semiconductor solutions. This product is part of the STM8 family, which is renowned for its robust architecture, enhanced peripherals, and low power consumption. Designed to meet the needs of a wide range of applications, the STM8T141AUMAJ1TR is a versatile component ideal for use in automotive, industrial, and consumer electronics.

Key Features

  • Core: The MCU is built around a high-performance STM8 core operating at a frequency of up to 16 MHz. This core provides the computational power necessary for complex operations and real-time processing.
  • Memory: It comes with a generous set of on-chip memory, including up to 8 KB of Flash program memory, which is crucial for storing application code, and 1 KB of RAM for data storage and operations.
  • Robust I/Os: The device features multiple general-purpose input/output (GPIO) pins that support a wide range of functions and are highly configurable to suit various application needs.
  • Advanced Peripherals: Integrated into the MCU are advanced peripherals such as timers, communication interfaces (SPI, I2C, UART), and analog-to-digital converters (ADCs), which expand the capabilities of the device and simplify system design.
  • Low Power Consumption: The STM8T141AUMAJ1TR is designed with power efficiency in mind, featuring several low-power modes to minimize energy usage in power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments and outdoor applications.
  • Package: Supplied in a compact QFN-32 package, it saves valuable board space and is convenient for automated assembly processes.

Applications

The STM8T141AUMAJ1TR is a versatile MCU that can be used in a variety of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Power management systems

With its robust design and comprehensive feature set, the STM8T141AUMAJ1TR from STMicroelectronics is a reliable choice for developers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 192KB FLASH 100LQFP
Lowest to $8.5208
ECAD model for STM32L071VZT6
STMicroelectronics
IC MCU 32BIT 384KB FLASH 49WLCSP
Lowest to $13.6158
ECAD model for STM32F401CDY6TR
STMicroelectronics
IC MCU 32BIT 512KB FLASH 144LQFP
Lowest to $11.1655
ECAD model for STM32F100ZET6B
STMicroelectronics
IC MCU 32BIT 64KB FLASH 36WLCSP
Lowest to $7.0644
ECAD model for STM32L051T8Y6TR
STMicroelectronics
IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $59.5420
ECAD model for STM32F429VGT6
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Lowest to $7.2708
ECAD model for STM32L152VBT6
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $1.4963
ECAD model for STM32F030R8T6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $4.8858
ECAD model for STM32F042C6T6
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176UFBGA
Lowest to $44.6565
ECAD model for STM32F427IIH6TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2055 $67.2880
38+ $3.4500 $131.1000
59+ $3.3426 $197.2134
80+ $3.2340 $258.7200
104+ $3.1266 $325.1664
139+ $2.8032 $389.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention