EN
  • EN
  • DE

STM32L051T8Y6TR

Part No STM32L051T8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 36WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L0
Packaging Reel - TR
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 29
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-UFBGA, WLCSP
Manufacturer Package 36-WLCSP
Win Source Part Number 708518-STM32L051T8Y6TR
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L051T8
ECCN 3A991.a.2
Country of Origin Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32L051T8Y6TR CAD Model

Description

The STM32L051T8Y6TR is a cutting-edge microcontroller product from STMicroelectronics, designed to offer a balance of performance, power efficiency, and integration for a wide range of applications. This microcontroller is part of the ultra-low-power STM32L0 series and is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.

Featuring 64 Kbytes of Flash memory and 8 Kbytes of RAM, the STM32L051T8Y6TR provides ample storage for complex applications. Its data storage capabilities are further enhanced by 2 Kbytes of EEPROM with read-while-write support. This ensures data retention and easy data manipulation without interrupting the main application.

The device comes in a compact 25-pin TSSOP package, making it suitable for space-constrained applications. It also supports a wide array of I/Os and peripherals, including multiple communication interfaces such as I2C, USART, SPI, and USB 2.0. This makes it an ideal choice for interfacing with various sensors, actuators, and other microcontrollers or computers.

With its integrated analog features, including 12-bit ADCs, DAC, and ultra-low-power comparators, the STM32L051T8Y6TR excels in applications requiring analog interfacing and precise measurements, such as in industrial control systems, sensor hubs, and medical devices.

Energy efficiency is at the heart of the STM32L0 series, and the STM32L051T8Y6TR is no exception. It offers multiple low-power modes, including a 0.27 µA Stop mode and a 0.4 µA Standby mode, which ensure minimal power consumption during idle or low-activity periods. This makes it particularly well-suited for battery-operated devices, energy-harvesting applications, and smart IoT solutions that require long-term operation without frequent battery replacements.

The microcontroller also includes a comprehensive set of safety and security features, such as hardware CRC calculation, a random number generator, and a unique 96-bit ID, making it a reliable choice for safety-critical systems.

Overall, the STM32L051T8Y6TR from STMicroelectronics is a versatile and powerful microcontroller that offers an excellent balance of performance, power efficiency, and feature integration, making it an ideal choice for a broad range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0644 $56.5152
18+ $5.7965 $104.3370
27+ $5.6153 $151.6131
37+ $5.4342 $201.0654
48+ $5.2530 $252.1440
64+ $4.7096 $301.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess