EN
  • EN
  • DE

STM32F030R8T6TR

Part No STM32F030R8T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 55
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 18x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 708318-STM32F030R8T6TR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F030R8T6TR CAD Model

Description

STM32F030R8T6TR Microcontroller by STMicroelectronics

The STM32F030R8T6TR microcontroller is a cutting-edge device from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This product is part of the STM32F0 series, which is renowned for its efficient ARM Cortex-M0 processor core. The STM32F030R8T6TR is a perfect choice for projects that require a cost-effective solution without compromising on quality.

Key Features

  • Core: ARM Cortex-M0 processor, which operates at a frequency of up to 48 MHz.
  • Memory: Comes with 64 Kbytes of Flash memory and 8 Kbytes of SRAM, providing ample space for complex applications.
  • Package: Available in an LQFP64 package, which is ideal for space-constrained applications.
  • I/Os: Offers up to 55 fast I/Os, all mappable on 16 external interrupt vectors for enhanced flexibility.
  • ADC: Features a 12-bit analog-to-digital converter with up to 1 MSPS conversion rate, ensuring precise data acquisition.
  • Communication Interfaces: Includes a range of serial interfaces such as I2C, USART, SPI, and CAN, facilitating easy communication with peripherals and other microcontrollers.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug).
  • Supply Voltage: Can be powered by a supply voltage ranging from 2.4 V to 3.6 V, making it suitable for battery-powered and portable devices.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C.

Applications

The STM32F030R8T6TR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Automotive Applications

STMicroelectronics' commitment to innovation is evident in the STM32F030R8T6TR microcontroller, which offers developers a powerful tool to create efficient and cost-effective designs. With its robust feature set and flexible I/O options, this microcontroller is a go-to choice for engineers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2602 $50.4080
100+ $1.0340 $103.4000
150+ $1.0017 $150.2550
210+ $0.9694 $203.5740
270+ $0.9371 $253.0170
360+ $0.8402 $302.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess