EN
  • EN
  • DE

STM32F100ZET6B

Part No STM32F100ZET6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 708368-STM32F100ZET6B
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F100ZE
Introduction Date October 19, 2010
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F100ZET6B CAD Model

Description

The STM32F100ZET6B is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost. This microcontroller is part of the STM32F100 Value Line, which is based on the ARM Cortex-M3 32-bit RISC core, operating at a frequency of up to 24 MHz.

The STM32F100ZET6B is equipped with a wide range of enhanced peripherals and features that make it suitable for a variety of applications, including industrial control, motor drives, medical equipment, and consumer electronics. It comes with 512 KB of flash memory and 24 KB of SRAM, providing ample space for complex applications and software stacks.

This MCU features a comprehensive set of I/Os and peripherals, such as:

  • 12-bit Analog-to-Digital Converters (ADCs) with up to 16 channels, allowing precise measurement of analog signals.
  • Timer modules, including general-purpose and advanced-control timers, which are essential for PWM generation and time-based control.
  • Serial communication interfaces, including I2C, SPI, and USARTs, enabling communication with other microcontrollers, sensors, and modules.
  • DMA controllers that provide high-speed data transfers without CPU load.
  • CRC calculation unit to enhance data integrity.

With its low power consumption, the STM32F100ZET6B is also an excellent choice for battery-operated devices. The MCU supports multiple power-saving modes, such as Sleep, Stop, and Standby, to minimize energy usage when full processing power is not required.

The STM32F100ZET6B is supported by a comprehensive ecosystem that includes development tools, software libraries, and example code. This ecosystem helps reduce development time and cost, enabling designers to bring their products to market faster. The MCU is available in a LQFP144 package, providing a compact footprint for space-constrained applications.

Overall, the STM32F100ZET6B by STMicroelectronics is a versatile and cost-effective microcontroller that offers the perfect blend of features for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9692 $59.8152
15+ $8.1799 $122.6985
22+ $7.9242 $174.3324
31+ $7.6687 $237.7297
39+ $7.4130 $289.1070
53+ $6.6461 $352.2433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess