EN
  • EN
  • DE

STM8SP903F3MCMTR

Part No STM8SP903F3MCMTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708772-STM8SP903F3MCMTR
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8SP903F3MCMTR CAD Model

Description

The STM8SP903F3MCMTR is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This component is part of the STM8S series, which is well-known for its efficiency and cost-effectiveness, making it an ideal choice for both industrial and consumer products.

Key Features

  • Core: The microcontroller features an advanced STM8 core operating at up to 16 MHz frequency, providing the perfect balance between speed and power consumption.
  • Memory: It includes 8 KB of Flash program memory, which is highly reliable and offers data retention of 20 years at 55°C. Additionally, it has 128 bytes of true data EEPROM and 1 KB of RAM, ensuring ample storage for complex applications.
  • I/O Ports: The device comes with 28 robust I/O pins that are 5V tolerant, providing flexible interface options with peripheral devices and simplifying board design.
  • Advanced Peripherals: It is equipped with advanced peripherals including a 10-bit ADC, a 16-bit timer, an 8-bit timer, and a UART for serial communication, which enhance its capabilities to handle diverse tasks efficiently.
  • Low Power Consumption: The STM8SP903F3MCMTR is designed with multiple low-power modes, allowing for reduced power consumption during idle or standby states, making it suitable for battery-powered applications.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable operation under extreme environmental conditions.
  • Package: This microcontroller is available in a compact 20-pin QFN package, which is ideal for space-constrained applications.
  • Automotive Qualification: The device is qualified for automotive applications, complying with the AEC-Q100 standard, which guarantees robustness and quality for automotive-grade requirements.

Applications

The STM8SP903F3MCMTR is a highly adaptable microcontroller that can be used in a variety of applications, such as automotive systems, industrial controls, consumer electronics, and smart sensors. Its robust feature set and reliability make it a go-to solution for designers looking to create sophisticated and durable products.

Conclusion

Overall, the STM8SP903F3MCMTR from STMicroelectronics is an exceptional choice for developers who require a powerful yet cost-effective microcontroller. Its rich set of features, coupled with its ease of use and integration capabilities, ensures that it can meet the demands of a multitude of embedded system applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess