Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8
Data Bus Width 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 52
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Date RAM Size 6K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number STM8S207
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261572-STM8S207R8T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S207R8T6 CAD Model

Description

STM8S207R8T6 Microcontroller by STMicroelectronics

The STM8S207R8T6 is a high-performance microcontroller from STMicroelectronics, which is part of the STM8S series known for its robust design and reliable performance. This 8-bit MCU is built around an advanced STM8 core operating at a frequency of up to 24 MHz and is designed to offer an optimal balance between performance, power consumption, and peripheral set.

Key Features

  • CPU: STM8 core running at up to 24 MHz
  • Memory: 64 Kbytes of Flash program memory with read-while-write (RWW) capability, 2 Kbytes of RAM, and 1 Kbyte of EEPROM
  • Digital Peripherals: Integrated clock control, four timers, and up to 37 GPIOs
  • Analog Peripherals: 10-bit ADC with up to 16 channels, and a true data EEPROM with hardware protection
  • Communication Interfaces: UART, SPI, and I2C interfaces for full-duplex communication with peripheral devices
  • Advanced Control: Advanced control timer for complex waveform generation and timing operations
  • Supply Voltage: 3.0 V to 5.5 V operating range
  • Temperature Range: -40°C to 85°C or 125°C, depending on the application requirements
  • Packages: Available in various packages, including LQFP80 and QFN32

Applications

The STM8S207R8T6 is suitable for a wide range of applications due to its versatile feature set. It is commonly used in:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Home appliances
  • Complex automation systems

Development Support

STMicroelectronics provides comprehensive development support for the STM8S207R8T6, including software libraries, development tools, and evaluation boards. The STM8S family benefits from the STVD-STM8 development environment with a full range of hardware tools such as the in-circuit debugger/programmer ST-LINK. These resources are designed to minimize development time and cost, while enabling engineers to take full advantage of the features and performance of the STM8S207R8T6.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5855 $51.7100
42+ $2.4219 $101.7198
65+ $2.3401 $152.1065
92+ $2.1764 $200.2288
120+ $2.0946 $251.3520
150+ $2.0128 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,864 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention