Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LS
Logic Type Delay Element
Supply Voltage 4.75V ~ 5.25V
Number of Bits 6
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS31
Other Names 296-33992-5,SN74LS31D,SN74LS31DE4,TEXTISSN74LS31D,SN74LS31DG4,SN74LS31DG4,2156-SN74LS31D,SN74LS31DE4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256231-SN74LS31D
Ultra Librarian 3D Model Ultra Librarian SN74LS31D CAD Model

Description

The SN74LS31D is a high-quality integrated circuit produced by Texas Instruments, renowned for its robust performance and reliability in a wide range of electronic applications. This particular device is part of the 74LS series, which stands for Low-Power Schottky, indicating that the chip is designed for low power consumption while maintaining high-speed operation.

Key Features

  • Logic Family: The SN74LS31D belongs to the 74LS family, which is known for its low power usage and fast switching capabilities.
  • Package: It comes in a SOIC-14 (Small Outline Integrated Circuit) package, which makes it suitable for surface-mounted applications.
  • Quad Gates: This device contains four independent gates, each capable of handling two inputs. This quad configuration makes it highly versatile for various logical operations.
  • Operating Voltage: It typically operates at a voltage of 5V, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
  • Operating Temperature: The SN74LS31D is designed to operate within a temperature range of 0°C to 70°C, ensuring stable performance in diverse environments.

Applications

The SN74LS31D is used in various digital circuits where logical operations are required. Its applications span across multiple industries, including:

  • Computing systems for logical processing
  • Telecommunication equipment for signal routing
  • Consumer electronics for control logic
  • Industrial automation for decision-making circuits
  • Automotive electronics for system controls

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74LS31D is no exception. Each chip undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Customers can trust the SN74LS31D for their critical applications, knowing that it is backed by Texas Instruments' reputation for excellence in electronic components.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74LS31D.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $16.2163
ECAD model for MC100EP17DW
IDT, Integrated Device Technology Inc
IC BUFFER 1:1/1:2 96-LFBGA
Need more? Email Us
ECAD model for IDT74SSTU32864DBFG
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
Texas Instruments
24-BIT TO 48-BIT REGISTERED BUFFER WITH SSTL_2 INPUTS AND OUTPUTS
Need more? Email Us
ECAD model for SN74SSTV32852GKFR
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
ECAD model for MC10EP16TDG
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
IDT, Integrated Device Technology Inc
IC REGISTERD BUFFER 25BIT 96BGA
Need more? Email Us
ECAD model for SSTU32864AHLF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention