Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 056208-WH245
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WH245 CAD Model

Description

The WH245 from Texas Instruments is a state-of-the-art integrated circuit designed to cater to a wide array of electronic applications. This versatile chip is a part of TI's extensive product lineup, known for its reliability, durability, and performance.

Key Features

  • High Integration: The WH245 incorporates multiple functionalities into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Low Power Consumption: Engineered for efficiency, the WH245 is ideal for battery-powered devices, thanks to its low power consumption, which extends the battery life and reduces the environmental impact.
  • Advanced Technology: Built with Texas Instruments' cutting-edge technology, the WH245 offers enhanced performance characteristics, ensuring fast and reliable operations suitable for demanding applications.
  • Compact Size: The compact footprint of the WH245 makes it an excellent choice for space-constrained applications, allowing for sleeker and more compact end-product designs.
  • Robustness: The WH245 is designed to withstand harsh conditions, making it a robust choice for industrial and automotive applications where reliability is crucial.

Applications

The WH245 is a highly adaptable component that can be utilized in various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Portable and Wearable Technology

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the WH245 datasheet available on the Texas Instruments website. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for proper integration of the chip into various designs.

Support and Resources

Texas Instruments provides robust support for the WH245 through its customer service and technical support teams. Additionally, a wealth of resources, including design tools, simulation models, and development kits, are available to facilitate the design-in process and ensure a smooth path from prototype to production.

You May Also Be Interested in

Ohmite
RES 25K OHM 1% 5W AXIAL
Need more? Email Us
ECAD model for 45F25KE
Vishay
CW-5 10K 5% B12
Need more? Email Us
ECAD model for CW00510K00JB12
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C150K
KOA Speer
RESISTOR
Need more? Email Us
ECAD model for MOS2CVTPA22R0F
TE Connectivity
RES 75K OHM 0.1% 1/4W AXIAL
Need more? Email Us
ECAD model for YR1B75KCC
Ohmite
RES 0.015 OHM 1% 2W AXIAL
Need more? Email Us
ECAD model for WLCR015FET
KOA Speer
LEADED RESISTOR CERAMIC ANTI PUL
Need more? Email Us
ECAD model for PCF2C561K
KOA Speer
RES 2 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for MOSX5C2R0J
Vishay
RES 4.7 OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for AC01000004708JA100

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8160 $56.3200
49+ $2.3107 $113.2243
76+ $2.2384 $170.1184
104+ $2.1662 $225.2848
134+ $2.0941 $280.6094
179+ $1.8773 $336.0367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention