Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type Binary Rate Multiplier
Supply Voltage 3 V ~ 18 V
Resolution 4
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771354-CD4089BPWR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4089
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4089BPWR CAD Model

Description

Overview of Texas Instruments CD4089BPWR

The CD4089BPWR is a high-quality, versatile digital device manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit (IC) is designed to meet the needs of a wide range of electronic applications, providing reliable performance in a compact package.

Key Features

  • Binary Rate Multiplier: At the core of the CD4089BPWR is its binary rate multiplication feature, which allows the IC to output a frequency that is a multiple of the input frequency based on binary input control.
  • Wide Operating Voltage: The device operates over a broad voltage range, typically from 3V to 18V, making it suitable for various applications from low-voltage portable devices to industrial equipment.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Flexible Packaging: The CD4089BPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications while providing adequate thermal performance.

Applications

The CD4089BPWR is a versatile component that can be used in various applications, such as:

  • Digital frequency synthesis
  • Volume and tone control in audio systems
  • Timing circuits and time delay generation
  • Analog-to-digital conversion systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

TI is known for its commitment to quality and reliability, and the CD4089BPWR is no exception. The device is rigorously tested to ensure it meets TI's stringent standards, providing peace of mind for designers and manufacturers alike. With its robust construction and proven performance, the CD4089BPWR is a dependable choice for any circuit requiring a binary rate multiplier.

Technical Support and Resources

Designers can access a wealth of resources, including datasheets, application notes, and design tools, through the Texas Instruments website. TI also offers technical support from experienced engineers to help with design challenges and to ensure the successful integration of the CD4089BPWR into your projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 1:1/1:2 96-LFBGA
Need more? Email Us
ECAD model for IDT74SSTU32864DBFG
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
ON Semiconductor
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $12.8470
ECAD model for MC100EP16DTR2G
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Need more? Email Us
ECAD model for 74SSTUBF32866BBFG
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $16.2163
ECAD model for MC100EP17DW
NXP / Nexperia
IC ASYNC BUS ARBITER 16-DIP
Lowest to $34.0243
ECAD model for N74F786N,602
Texas Instruments
10-BIT VOLTAGE CLAMP | IC 10BIT VOLTAGE CLAMP 24-TVSOP
Need more? Email Us
ECAD model for SN74TVC3010DGVRG4
ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention