EN
  • EN
  • DE

STM8S207MBT3

Part No STM8S207MBT3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261569-STM8S207MBT3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S207MBT3 CAD Model

Description

STM8S207MBT3 Microcontroller - STMicroelectronics

The STM8S207MBT3 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of embedded applications. This product is part of the STM8S series, which is renowned for its excellent price-to-performance ratio, making it a popular choice for cost-sensitive yet demanding applications.

At the heart of the STM8S207MBT3 is a high-density non-volatile memory, featuring 128 Kbytes of Flash memory, which is more than sufficient for complex applications. The device operates at a frequency of up to 24 MHz, providing the computational power necessary for tasks that require quick and efficient processing.

The microcontroller comes equipped with an advanced set of peripherals. It includes a 10-bit analog-to-digital converter (ADC) with up to 16 channels, which allows for precise conversion of analog signals to digital data. This feature is especially important in applications that require accurate sensor readings or analog signal processing.

For communication purposes, the STM8S207MBT3 offers a range of interfaces, including two UARTs, an SPI, and an I2C interface, facilitating easy connectivity with other devices and peripherals. This makes the microcontroller suitable for complex communication tasks within embedded systems.

The device also boasts an integrated single-wire interface module (SWIM) for debugging and programming, which simplifies the development process and reduces time-to-market. The STM8S207MBT3's robust design includes a clock security system with an internal clock oscillator, ensuring reliable operation even in challenging environments.

Designed with power efficiency in mind, the STM8S207MBT3 supports multiple low-power modes, making it an excellent choice for battery-operated applications. Its wide operating voltage range of 2.95 to 5.5 V provides the flexibility needed for various power supply conditions.

In summary, the STM8S207MBT3 from STMicroelectronics is a feature-rich and reliable microcontroller that offers an optimal balance of performance, power consumption, and peripheral integration, making it ideal for a broad spectrum of embedded applications.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess