EN
  • EN
  • DE

MAC08BT1G

Part No MAC08BT1G
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC SENS GATE 200V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer ON Semiconductor
Packaging Reel(TR)
Triac Type Logic - Sensitive Gate
Voltage - Off State 200V
Current - On State (It (RMS)) (Max) 800mA
Voltage - Gate Trigger (Vgt) (Max) 2V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 5mA
Configuration Single
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SOT-223
Win Source Part Number 021067-MAC08BT1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian MAC08BT1G CAD Model

Description

ON Semiconductor MAC08BT1G Triac

The MAC08BT1G is a high-performance triac from ON Semiconductor, designed to cater to a wide array of AC power control applications. This robust semiconductor device is capable of switching and controlling large AC power loads with ease, providing efficient operation in a compact form factor.

Key Features

  • Current Rating: The MAC08BT1G can handle currents up to 8 Amperes, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a rating of 600V, this triac can withstand high voltage peaks, ensuring reliability and stability in electrical circuits.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the device can be easily triggered into conduction with minimal control circuit power.
  • Gate Trigger Current: The device requires a minimal gate trigger current (Igt), making it compatible with various control devices and microcontrollers.
  • Non-Repetitive Surge Current: It has a high surge current capability, which is essential for withstanding short-term overloads without damage.
  • Package: The MAC08BT1G comes in a TO-220 package, which is widely used and easy to mount on printed circuit boards.

Applications

The MAC08BT1G triac is versatile and can be used in various applications, including:

  • Motor Control Circuits
  • Lighting Dimmers
  • Heating Regulators
  • Power Tools
  • AC Power Switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MAC08BT1G is no exception. It is designed and manufactured to meet the stringent requirements of industrial and consumer applications. The device's reliability is further ensured by its compliance with various environmental and regulatory standards, making it a safe and eco-friendly choice for designers and engineers.

Conclusion

In conclusion, the MAC08BT1G from ON Semiconductor is an ideal choice for designers looking for a reliable, efficient, and versatile triac capable of handling moderate power loads in AC control applications. Its combination of high performance, durability, and ease of use makes it a valuable component in any power control system.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2771 $58.1910
510+ $0.2275 $116.0250
790+ $0.2203 $174.0370
1,085+ $0.2132 $231.3220
1,405+ $0.2061 $289.5705
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess