EN
  • EN
  • DE

AT89C5130A-RDRUM

Part No AT89C5130A-RDRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64LQFP / 80C51 AT89C513x Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C513x
Package Tape & Reel
Core Processor 80C51
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals LED, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AT89C5130
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1337109-AT89C5130A-RDRUM
Ultra Librarian 3D Model Ultra Librarian AT89C5130A-RDRUM CAD Model

Description

The AT89C5130A-RDRUM from Microchip Technology is a high-performance, feature-rich USB microcontroller that is designed to cater to the demanding needs of modern embedded systems. This innovative product is part of the AT89C51 series and is tailored for applications that require full-speed USB functionality at 12 Mbps, alongside a robust set of peripheral features.

Key Features:

  • High-Speed 8051 Core: The device boasts an 8051 core that operates at up to 48 MHz, providing the computational power necessary for complex tasks and ensuring compatibility with a wide range of existing 8051-based code.
  • USB Functionality: With its full-speed USB 2.0-compliant module, the AT89C5130A-RDRUM allows for easy integration into USB-enabled systems, enabling quick data transfer and communication with other devices.
  • Memory Capacity: The microcontroller comes equipped with 32KB of Flash memory for program storage, and 2KB of RAM for data processing, ensuring ample space for most applications.
  • Advanced Peripherals: A variety of built-in peripherals, including a 10-bit ADC, dual data pointers, a PCA (Programmable Counter Array), PWM channels, and a UART, enhance the functionality and flexibility of the device.
  • Flexible Clock Options: It supports both external and internal clock sources, with a PLL for USB clock generation, providing design flexibility and the ability to maintain precise timing for USB and other system functions.

The AT89C5130A-RDRUM is designed with power efficiency in mind, featuring power management modes such as Idle and Power-down modes, making it suitable for battery-powered and power-sensitive applications.

This microcontroller is ideal for a diverse range of applications, including but not limited to industrial control systems, consumer electronics, medical devices, and communication interfaces. Its combination of USB connectivity, high-speed performance, and a rich peripheral set make it a versatile choice for designers looking to add advanced features and connectivity to their products.

With the AT89C5130A-RDRUM, Microchip Technology continues its tradition of delivering high-quality, reliable, and innovative semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2867 $61.4335
12+ $10.0815 $120.9780
18+ $9.7664 $175.7952
25+ $9.4514 $236.2850
32+ $9.1363 $292.3616
43+ $8.1912 $352.2216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,036 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess