Microchip Technology's DSPIC33EV256GM106T-I/PT Product Overview
The DSPIC33EV256GM106T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a Digital Signal Processor (DSP). This makes it an ideal choice for a variety of demanding applications that require sophisticated control algorithms, including motor control, power conversion, and sensor processing.
Key Features
- Core Performance: At the heart of the DSPIC33EV256GM106T-I/PT is a 70 MIPS dsPIC33E core, which provides the computational speed necessary for advanced algorithms and control techniques.
- Program Memory: It comes equipped with 256 KB of flash memory, providing ample space for complex programs and software stacks.
- RAM: The device includes 28 KB of RAM, ensuring smooth operation and data processing capabilities.
- Rich Peripheral Set: A variety of peripherals are integrated, including PWMs, timers, I2C, SPI, UARTs, and ADCs, offering flexibility in interfacing with external devices and sensors.
- Robust I/O: The DSPIC33EV256GM106T-I/PT boasts up to 53 programmable I/O pins, allowing for extensive interaction with other components in a system.
- Operating Voltage: It operates at a voltage range of 3.0V to 3.6V, making it suitable for a wide array of power environments.
- Temperature Range: This DSC is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +125°C.
- Packaging: The device comes in a 64-TQFP package, which is conducive to space-constrained applications.
Applications
The DSPIC33EV256GM106T-I/PT is versatile and can be used in various applications such as:
- Advanced motor control systems
- Automotive and transportation
- Power supply and power management
- Industrial automation and process control
- Consumer electronics
- Internet of Things (IoT) devices
With its combination of performance, memory, and peripherals, the DSPIC33EV256GM106T-I/PT from Microchip Technology is a robust solution for engineers looking to design systems with demanding processing requirements.