Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 8Mb (512K x 16)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 44-TSOP (0.400", 10.16mm Width)
Manufacturer Package 44-TSOP II
Win Source Part Number 785112-M68AW512ML70ND6
Popularity Medium
Supply and Demand Status Limited
Family Name M68AW512M
Introduction Date January 01, 2002
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M68AW512ML70ND6 CAD Model

Description

STMicroelectronics M68AW512ML70ND6 Overview

The M68AW512ML70ND6 is a high-performance, 512 Mbit (64M x8 or 32M x16) non-volatile flash memory module from STMicroelectronics, a global semiconductor leader. This memory device is designed to meet the rigorous demands of automotive, industrial, and consumer applications that require fast read and write operations, high reliability, and low power consumption.

Key Features

  • Density: The module offers a substantial storage capacity of 512 megabits, providing ample space for firmware, application code, and data storage in embedded systems.
  • Interface: It supports a flexible multiplexed address/data bus, allowing for either x8 or x16 configurations, which makes it adaptable to various system designs and requirements.
  • Performance: With an access time of 70ns, the M68AW512ML70ND6 ensures quick data retrieval, contributing to the overall system responsiveness and efficiency.
  • Programming: The device features a sector-based programming architecture, allowing for efficient updates and data management. Individual sectors can be erased and written without affecting the integrity of data stored in other sectors.
  • Temperature Range: This memory chip operates over a wide temperature range, making it suitable for applications that are exposed to extreme environmental conditions.
  • Low Power Consumption: Its design prioritizes energy efficiency, which is crucial for battery-powered and energy-sensitive applications.

Applications

STMicroelectronics' M68AW512ML70ND6 is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Reliability and Support

The M68AW512ML70ND6 is manufactured by STMicroelectronics, a company known for its commitment to quality and reliability. Customers can expect robust support, including technical documentation, development tools, and a global network of sales and technical support personnel.

With its combination of high density, performance, and flexibility, the M68AW512ML70ND6 is an excellent choice for designers looking to incorporate reliable flash memory into their next-generation products.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 44TSOP / SRAM Chip Async Single 3.3V 4M-bit 512K x 8 10ns 44-Pin TSOP-II Tray
Lowest to $14.8855
ECAD model for CY7C1049DV33-10ZSXI
Cypress Semiconductor Corp
IC SRAM 4MBIT 133MHZ 100TQFP
Lowest to $8.5294
ECAD model for CY7C1339G-133AXC
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 44TSOP
Lowest to $6.5194
ECAD model for CY7C1021B-15ZC
Maxim Integrated
IC NVSRAM 16KBIT 150NS 24EDIP / NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP
Need more? Email Us
ECAD model for DS1220AD-150+
Maxim Integrated
NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP / IC NVSRAM 16KBIT 200NS 24DIP
Need more? Email Us
ECAD model for DS1220Y-200
ISSI, Integrated Silicon Solution Inc
IC SRAM 256KBIT 15NS 28TSOP
Lowest to $0.8318
ECAD model for IS61LV256-15T
Cypress Semiconductor Corp
IC SRAM 256KBIT 15NS 28SOJ
Lowest to $2.1681
ECAD model for CY7C199CN-15VXCT
Cypress Semiconductor Corp
SRAM Chip Async Single 3.3V 1M-bit 64K x 16 15ns 44-Pin TSOP-II
Lowest to $0.7244
ECAD model for CY7C1021V33-15ZC
STMicroelectronics
IC NVSRAM 16KBIT 150NS 24DIP
Need more? Email Us
ECAD model for M48Z12-150PC1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention