EN
  • EN
  • DE

STM8AF6266ITC

Part No STM8AF6266ITC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708691-STM8AF6266ITC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF6266ITC CAD Model

Description

The STM8AF6266ITC is a cutting-edge microcontroller unit (MCU) from the reputable STMicroelectronics portfolio, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is based on the advanced STM8A series, which is renowned for its robustness, reliability, and enhanced feature set tailored for operation in harsh environments.

At the heart of the STM8AF6266ITC lies a powerful STM8 core, operating at a frequency of up to 16 MHz. It is equipped with 32 Kbytes of Flash memory, which is highly reliable and offers data retention of 20 years at 85°C and 100,000 write/erase cycles. The MCU also boasts 2 Kbytes of RAM and 1 Kbyte of EEPROM, providing ample storage for complex applications and data.

Key Features:

  • Core: STM8 8-bit core, up to 16 MHz clock speed
  • Memory: 32 Kbytes Flash memory, 2 Kbytes of RAM, 1 Kbyte of EEPROM
  • Operating Voltage: 2.95 V to 5.5 V, ensuring compatibility with a wide range of power supplies
  • Temperature Range: -40°C to 85°C (industrial grade) and -40°C to 125°C (automotive grade)
  • Communication Interfaces: Advanced control and connectivity with I2C, SPI, UART interfaces
  • Robust I/Os: Up to 38 I/O pins, all 5 V tolerant
  • Advanced Timer Functions: Including four 16-bit timers and one 8-bit timer with an array of features such as PWM, capture/compare, and time-base functions
  • Analog Features: 10-bit ADC with up to 16 channels, allowing for precise sensor interfacing and data acquisition
  • Enhanced Peripherals: Including an integrated CAN interface for robust communication in automotive environments

The STM8AF6266ITC is not just a powerhouse in terms of performance, but also prioritizes security and data protection, with a True data EEPROM with hardware write protection, ensuring the integrity of your application's data. The device supports a wide range of development tools, making prototyping and development a streamlined experience.

Whether you're developing advanced automotive systems, sophisticated industrial controls, or innovative consumer products, the STM8AF6266ITC from STMicroelectronics provides the performance, reliability, and feature set required to bring your ideas to life.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess