EN
  • EN
  • DE

STM32F101VDT6

Part No STM32F101VDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 36MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 708375-STM32F101VDT6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F101VD
Introduction Date April 07, 2008
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F101VDT6 CAD Model

Description

The STM32F101VDT6 is a high-performance ARM Cortex-M3 based microcontroller, designed and manufactured by STMicroelectronics. This microcontroller is part of the STM32F1 series, which is renowned for its balance of performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 36 MHz frequency.
  • Memory: Features 384 KB of flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Ports: Includes up to 51 general-purpose I/O (GPIO) pins, offering versatility for interfacing with various peripherals and devices.
  • Connectivity: Provides a range of communication interfaces, including I2C, SPI, USART, and CAN, facilitating easy integration into embedded systems.
  • ADC: Comes with a 12-bit, 1 μs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise and rapid data acquisition from analog sensors.
  • Timers: Multiple timers, including advanced control timers, general-purpose timers, and basic timers, suitable for a variety of timing-related tasks.
  • Debugging: Embedded with serial wire debug (SWD) and JTAG interfaces, simplifying debugging and development processes.
  • Supply Voltage: Operates within a supply voltage range of 2.0 to 3.6 V, ensuring compatibility with low-power applications and battery-operated devices.
  • Packages: Available in a 100-pin LQFP package, ensuring compactness and ease of PCB layout design.

Applications

The STM32F101VDT6 is suitable for a diverse array of applications, such as:

  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Automotive applications
  • Home automation
  • Alarm systems
  • Point-of-sale terminals

With its robust feature set, the STM32F101VDT6 provides a flexible platform for developers to create sophisticated systems requiring real-time capabilities, advanced connectivity, and low power consumption.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6654 $66.6616
8+ $13.6742 $109.3936
12+ $13.2469 $158.9628
16+ $12.8196 $205.1136
21+ $12.3923 $260.2383
28+ $11.1103 $311.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess