EN
  • EN
  • DE

STM8AF52A9TA

Part No STM8AF52A9TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708659-STM8AF52A9TA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF52A9TA CAD Model

Description

STM8AF52A9TA Microcontroller by STMicroelectronics

The STM8AF52A9TA is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive applications that require robust operation, advanced control, and connectivity features. This MCU is part of the STM8A series, which is recognized for its exceptional reliability and efficiency in the automotive industry.

At the heart of the STM8AF52A9TA lies an advanced STM8A core operating at up to 16 MHz frequency. This allows the microcontroller to deliver swift responses and processing capabilities that are essential for real-time automotive applications. The device comes with a substantial 128 KB of Flash program memory, providing ample space for complex software stacks and application code.

The STM8AF52A9TA is equipped with a rich set of peripherals that enhance its functionality and ease integration into automotive systems:

  • Advanced Control: With multiple 16-bit timers, an 8-bit basic timer, and a watchdog timer, this MCU can handle sophisticated timing and control operations.
  • Communication Interfaces: It includes a variety of communication interfaces such as LINUART, SPI, and I²C, enabling seamless connectivity with other components in a vehicle's electronic system.
  • Analog Features: The MCU boasts an integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise sensor data acquisition.
  • Robust I/O Ports: With up to 68 I/O ports, the STM8AF52A9TA provides extensive interfacing capabilities.

The STM8AF52A9TA also emphasizes safety and reliability with features such as a clock security system and dual watchdogs, ensuring that the system remains operational even under fault conditions. The device operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh automotive environments.

STMicroelectronics has taken care to ensure that the STM8AF52A9TA meets automotive quality standards, including compliance with the AEC-Q100 qualification. This underlines the MCU's suitability for use in safety-critical automotive applications such as engine management, body control modules, and advanced driver-assistance systems (ADAS).

With its combination of performance, memory capacity, and enhanced peripherals, the STM8AF52A9TA is a versatile and reliable choice for automotive developers looking to create sophisticated and dependable automotive systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $4.9041

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0233 $60.2330
24+ $4.9422 $118.6128
37+ $4.7875 $177.1375
50+ $4.6327 $231.6350
65+ $4.4791 $291.1415
87+ $4.0159 $349.3833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess