Product Overview: STM8AF6246TCSSSX
The STM8AF6246TCSSSX is a highly integrated microcontroller from STMicroelectronics, designed for automotive and industrial applications requiring robust performance and reliability. This product is part of the STM8A series, which is known for its efficient 8-bit architecture, delivering the perfect balance between cost, power consumption, and processing capabilities.
Key Features
- Core: STM8 core running at up to 16 MHz clock frequency.
- Memory: Comes with 32 Kbytes of Flash program memory with read-while-write support, 1 Kbyte of data EEPROM, and 2 Kbytes of RAM.
- Robust I/Os: Up to 28 I/O ports with interrupt capability, which can withstand 5 V over-voltage.
- Advanced Peripherals: Includes advanced control peripherals like timers, PWM generators, and multiple communication interfaces such as SPI, I2C, and UARTs.
- Operating Voltage: Wide operating voltage range from 2.95 V to 5.5 V, suitable for fluctuating power environments.
- Temperature Range: Extended industrial and automotive temperature range from -40°C to 85/125°C.
- Packages: Available in different package options including LQFP32, which is suitable for space-constrained applications.
Applications
The STM8AF6246TCSSSX microcontroller is ideal for a variety of applications such as automotive systems, including body control modules, dashboards, and lighting systems. It is also well-suited for industrial controls, home appliances, power tools, and other embedded systems that require a high level of integration, reliability, and real-time performance.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STM8AF6246TCSSSX is designed with rigorous quality control processes, ensuring that it meets the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive-grade components.
Development Support
Developers can take advantage of the extensive development ecosystem for the STM8 family, including software tools, evaluation boards, and documentation, to accelerate the design and development process. This makes the STM8AF6246TCSSSX a user-friendly option for both experienced engineers and those new to embedded system design.