EN
  • EN
  • DE

1SMB5933BT3G

Part No 1SMB5933BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 22V 5% 17.5Ohm 3000mW Automotive 2-Pin SMB T/R / DIODE ZENER 22V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 22V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 17.5 Ohm
Current - Reverse Leakage @ Vr 1μA @ 16.7V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005434-1SMB5933BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name 1SMB5933B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5933BT3G CAD Model

Description

Product Overview: 1SMB5933BT3G by ON Semiconductor

The 1SMB5933BT3G is a robust surface-mount Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of ON Semiconductor's extensive range of voltage regulator devices, which are engineered to provide stable and reliable voltage regulation solutions across a variety of electronic applications.

Key Features:

  • Voltage Range: The 1SMB5933BT3G offers a nominal Zener voltage of 3.9V, making it suitable for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a substantial amount of power, which is ideal for higher power applications.
  • Package Type: Encased in a SMB package, the 1SMB5933BT3G is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on PCBs.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage regulation for consistent performance.
  • Thermal Resistance: It has a low thermal resistance, ensuring that the device operates effectively even under conditions of high ambient temperature.

Applications:

  • Power management in consumer electronics
  • Automotive and industrial systems
  • Voltage stabilization for sensitive electronics
  • Overvoltage and surge protection circuits
  • Backup power supplies and battery chargers

The 1SMB5933BT3G is a versatile component that provides a cost-effective solution for managing voltage in a wide array of electronic devices. Its compact form factor, combined with its high power dissipation and precise voltage regulation, makes it an excellent choice for engineers looking to maintain voltage stability in their designs. Whether used in consumer electronics, automotive systems, or industrial equipment, the 1SMB5933BT3G from ON Semiconductor is a reliable component that ensures the optimal performance of electronic circuits.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the correct implementation of the 1SMB5933BT3G in their electronic projects.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1513 $50.6855
810+ $0.1242 $100.6020
1,250+ $0.1203 $150.3750
1,720+ $0.1164 $200.2080
2,225+ $0.1125 $250.3125
2,975+ $0.1009 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess