Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Reel - TR
Number of I/O 16
Family Name STM8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18836-6, 497-18836-1, 497-18836-2, STM8AF6223PAX-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852094-STM8AF6223PAX
Ultra Librarian 3D Model Ultra Librarian STM8AF6223PAX CAD Model

Description

Introducing the STM8AF6223PAX Microcontroller

The STM8AF6223PAX from STMicroelectronics is a cutting-edge microcontroller designed for automotive and industrial applications. This high-performance MCU is based on the advanced STM8A core, operating at a frequency of up to 16 MHz. It is part of STMicroelectronics' robust product lineup that offers a perfect blend of performance, reliability, and cost-effectiveness.

The STM8AF6223PAX boasts 8KB of Flash program memory, which is complemented by 1KB of RAM and 128 bytes of EEPROM. This generous memory allocation allows for complex programs and data storage, ensuring versatility across a wide range of applications. Its integrated true data EEPROM offers endurance up to 300,000 write/erase cycles, which is a critical feature for applications requiring frequent data updates.

For connectivity and interface options, the microcontroller features a comprehensive set of peripherals. It includes an advanced control timer, two general-purpose timers, and a window watchdog and independent watchdog timers to ensure system reliability. The MCU also provides up to 28 general-purpose I/O pins, which are highly configurable and include integrated high-sink currents for direct LED driving capability.

On the analog side, the STM8AF6223PAX is equipped with a 10-bit ADC (Analog-to-Digital Converter) with up to 5 multiplexed channels, enabling the MCU to interface with analog sensors and convert their signals for digital processing. The device also includes an integrated single-wire interface module, allowing for simplified communication with external devices.

With an operating voltage range of 2.95V to 5.5V, the STM8AF6223PAX ensures flexibility in various power supply conditions. It also features a low-power mode, which is essential for energy-saving strategies in power-sensitive applications.

STMicroelectronics has taken care to ensure that the STM8AF6223PAX meets automotive quality standards, including AEC-Q100 certification. This makes it an ideal choice for automotive applications such as body control modules, sensors, and small actuators. However, its robust feature set also makes it well-suited for a broad range of industrial and consumer applications.

In summary, the STM8AF6223PAX microcontroller is a powerful and reliable solution for designers looking to create sophisticated and durable products for the automotive and industrial markets.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4165 $56.6600
100+ $1.1622 $116.2200
150+ $1.1259 $168.8850
210+ $1.0896 $228.8160
270+ $1.0532 $284.3640
360+ $0.9443 $339.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention