EN
  • EN
  • DE

STM811L

Part No STM811L
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708629-STM811L
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM811L CAD Model

Description

The STM811L from STMicroelectronics is a highly reliable, low-power microprocessor reset circuit, designed to monitor the supply voltage of microprocessor (µP) systems, ensuring proper operation during power-up, power-down, and brown-out conditions. This compact device is an essential component for maintaining system integrity and preventing data corruption in various electronic applications.

Key Features

  • Precision Monitoring: The STM811L offers precise monitoring of the supply voltage with a factory-trimmed threshold, ensuring consistent performance and reliable operation across different units.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, making it suitable for battery-operated systems.
  • Manual Reset Input: It includes a manual reset input that allows users to trigger a reset pulse manually, providing additional control over the system's reset behavior.
  • Reset Time Delay: The device features a built-in delay before issuing a reset signal, allowing the power supply to stabilize and the system to recover from transient faults.
  • Open Drain Reset Output: The open-drain reset output ensures compatibility with various microprocessors and logic systems, offering flexibility in system design.

Applications

The STM811L is a versatile component suitable for a wide range of applications, including:

  • Computers and Network Equipment
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Consumer Electronics
  • Industrial Controllers

Technical Specifications

The STM811L operates with a supply voltage range typically from 1.2V to 5.5V, accommodating various system voltages. The reset threshold levels are available in standard increments, tailored to specific system requirements. The device is offered in a compact SOT23-5 package, making it suitable for space-constrained applications.

Conclusion

With its precision voltage monitoring, low power consumption, and flexible design options, the STM811L from STMicroelectronics is an ideal solution for ensuring the stability and reliability of microprocessor systems across a broad spectrum of applications. Its robust feature set ensures it can meet the demands of modern electronic systems, providing peace of mind for both designers and end-users.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess