EN
  • EN
  • DE

STEVAL-MKI208V1K

Part No STEVAL-MKI208V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series iNEMO
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface Serial, SPI
Voltage - Supply 2.1V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part IIS3DWB
Base Product Number MKI208V1
Other Names 497-STEVAL-MKI208V1K
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283686-STEVAL-MKI208V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI208V1K CAD Model

Description

STEVAL-MKI208V1K - Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI208V1K from STMicroelectronics is a state-of-the-art evaluation board designed for testing and measuring the performance of various MEMS sensors, including motion and environmental sensors. This compact and versatile board is an integral part of ST's development ecosystem, tailored to facilitate rapid prototyping and development for a wide range of applications.

This evaluation board is specifically engineered to work with ST's iNEMO inertial modules, which combine accelerometers, gyroscopes, magnetometers, and environmental sensors such as pressure, humidity, and temperature sensors. The integration of these sensors makes the STEVAL-MKI208V1K an ideal platform for developing advanced applications that require motion detection, orientation, navigation, and environmental monitoring.

Key Features:

  • Compatible with ST's iNEMO system of inertial modules
  • Multi-sensor support for comprehensive data acquisition
  • Direct connection to a PC for easy data analysis and firmware updates
  • On-board data logging capabilities for standalone operation
  • Diverse range of applications, including IoT devices, wearables, and drones

Applications:

The STEVAL-MKI208V1K is suitable for a variety of applications that require high-precision sensor data. It is particularly useful in the development of:

  • Smartphones and tablets for enhanced motion and environmental sensing
  • Navigation systems for both indoor and outdoor use
  • Wearable devices that track fitness and health-related parameters
  • Industrial and consumer drones requiring stable flight control
  • IoT devices that monitor and respond to changing environmental conditions

Technical Specifications:

The board features a robust design with the following technical specifications:

  • Extended operating temperature range for diverse environments
  • High-resolution sensors for accurate data measurement
  • Low power consumption for battery-powered applications
  • Embedded firmware with advanced algorithms for sensor fusion

Overall, the STEVAL-MKI208V1K is an excellent tool for developers and engineers who need to quickly integrate and test MEMS sensors in their projects. Its comprehensive feature set and ease of use make it a valuable addition to any sensor development kit.

You May Also Be Interested in

Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess