Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr STMicroelectronics
Series ECMF
Package Tape & Reel
Filter Type Signal Line
Number of Lines 4
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5Ohm (Typ)
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting SMD (SMT)
Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height (Max) 0.018" (0.45mm)
Package / Case 10-UFQFN
Base Product Number ECMF4
Other Names 497-17095-2,497-17095-6,497-17095-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276451-ECMF4-20A42N10
Ultra Librarian 3D Model Ultra Librarian ECMF4-20A42N10 CAD Model

Description

The ECMF4-20A42N10 from STMicroelectronics is a state-of-the-art, integrated common mode filter designed to provide both ESD protection and EMI filtering for high-speed serial digital interfaces. This compact and efficient component is specifically tailored for applications such as USB 3.1, HDMI, DisplayPort, and Thunderbolt interfaces, where maintaining signal integrity in the presence of external disturbances is critical.

Key Features

  • High Filtering Performance: The ECMF4-20A42N10 offers exceptional common mode suppression, ensuring that unwanted noise does not compromise the quality of high-speed signals.
  • Integrated ESD Protection: With built-in ESD protection, this device safeguards sensitive circuitry against electrostatic discharges, meeting the IEC61000-4-2 standard.
  • Low Insertion Loss: The device is designed to minimize insertion loss, preserving signal amplitude and integrity for high-speed data lines.
  • Wide Bandwidth: The ECMF4-20A42N10 supports a wide range of frequencies, making it suitable for various high-speed digital interfaces.
  • Compact Package: The component comes in a space-saving flip-chip package, which is ideal for applications where PCB real estate is at a premium.

Applications

The ECMF4-20A42N10 is well-suited for a broad array of applications that require high-speed data transmission with robust protection against electromagnetic interference (EMI) and electrostatic discharge (ESD). Its use cases include:

  • USB 3.1 Gen 1 and Gen 2 interfaces
  • HDMI 2.0 and 2.1 ports
  • DisplayPort connections
  • Thunderbolt ports
  • Other high-speed data lines in consumer electronics, computing, and communication systems

Performance and Quality

STMicroelectronics is known for its commitment to quality and performance, and the ECMF4-20A42N10 is no exception. This product is manufactured to the highest standards, ensuring reliability and functionality in even the most demanding applications. By choosing the ECMF4-20A42N10, designers can confidently address the challenges of EMI and ESD in their high-speed digital designs.

You May Also Be Interested in

Pulse
CMC 470UH 2LN 800OHM SMD AECQ200
Need more? Email Us
ECAD model for TM8116NLT
Pulse
CMC 2.2A 2LN TH
Need more? Email Us
ECAD model for FE2X07-6-2
Pulse
IND CMC 11 UH 0.36A
Need more? Email Us
ECAD model for PE-1812AGC110STS
Pulse
CMC 1A 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518501M00
Pulse
CMC 360MA 2LN 600OHM SMD AECQ200
Lowest to $1.0666
ECAD model for PE-1812ACC110STS
Pulse
CMC 1A 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518900M00
Pulse
CMC 300MA 2LN 500 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012501T3P
Pulse
CMC 2LN SMD
Need more? Email Us
ECAD model for H6031NLT
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0080 $50.0800
25+ $4.1091 $102.7275
38+ $3.9807 $151.2666
52+ $3.8523 $200.3196
68+ $3.7239 $253.2252
90+ $3.3387 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention