EN
  • EN
  • DE

TEA5582

Part No TEA5582
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description PLL stereo decoder BTSC system
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266664-TEA5582
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA5582 CAD Model

Description

The NXP TEA5582 is a highly integrated circuit designed for use in FM/AM radio receivers. This compact, versatile IC offers a comprehensive solution for the radio frequency (RF) and intermediate frequency (IF) sections of a radio receiver, simplifying design and reducing the overall component count. It integrates several functions typically performed by multiple discrete components, resulting in a cost-effective and power-efficient design suitable for a wide range of portable and automotive radio applications.

Key Features

  • FM/AM Reception: The TEA5582 supports both FM and AM bands, allowing for versatile radio receiver designs that can cater to various market requirements.
  • Low Power Consumption: This IC is optimized for low power operation, making it ideal for battery-powered devices where energy efficiency is crucial.
  • Integrated IF Filter: The inclusion of an on-chip IF filter reduces the need for external components, simplifying the radio circuitry and saving space on the PCB.
  • Automatic Gain Control (AGC): With built-in AGC, the TEA5582 ensures consistent signal strength, providing a stable listening experience regardless of signal variations.
  • Easy Tuning: The IC facilitates simple tuning mechanisms, enabling smooth and precise station selection.

Applications

The NXP TEA5582 is suitable for a wide array of applications where FM/AM radio functionality is desired. Its compact size and efficiency make it perfect for:

  • Portable radios
  • Clock radios
  • Automotive entertainment systems
  • Hi-Fi audio systems

Technical Specifications

The TEA5582 operates over a broad supply voltage range and is housed in a miniature package. It features a low-noise amplifier (LNA) for FM and a mixer oscillator for AM, providing a high-quality audio experience. For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheet for the TEA5582.

In summary, the NXP TEA5582 is a highly capable IC that offers a blend of performance, integration, and ease of use for FM/AM radio receiver designs. Its features and applications make it a go-to choice for manufacturers looking to create efficient and reliable radio products.

You May Also Be Interested in

Spansion
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess