EN
  • EN
  • DE

LM3701XBBP-420

Part No LM3701XBBP-420
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel (TR) Cut Tape (CT)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.2V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 9-VFBGA
Supplier Device Package 9-DSBGA
Base Product Number LM3701
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342041-LM3701XBBP-420
Ultra Librarian 3D Model Ultra Librarian LM3701XBBP-420 CAD Model

Description

The LM3701XBBP-420 is a microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is engineered to monitor the power supply voltage levels in digital systems, ensuring that the microprocessor and other critical system components operate reliably within their specified voltage ranges.

Key Features

  • Voltage Monitoring: The LM3701XBBP-420 provides precise monitoring of power supply voltages, with a threshold accuracy of ±1.5% at room temperature and ±2.7% over the full temperature range.
  • Reset Time Delay: It features an adjustable reset time delay, which is set by an external capacitor, allowing designers to customize the reset timeout period to match specific system requirements.
  • Low Power Consumption: This supervisory circuit is designed for low power consumption, which is critical for battery-operated devices, helping to extend battery life and reduce overall power usage.
  • Manual Reset: A manual reset input is provided, enabling a system reset to be initiated by a user or external event, offering additional flexibility and control.
  • Multiple Output Options: The LM3701XBBP-420 comes with both active-low and active-high reset outputs, making it highly versatile for interfacing with a variety of microprocessors and other digital logic components.

Applications

The LM3701XBBP-420 is suitable for a wide range of applications in the electronics industry. It is commonly used in:

  • Portable devices
  • Embedded systems
  • Microprocessor-based systems
  • Industrial controls
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM3701XBBP-420 is built with a commitment to quality and reliability. It is designed to meet stringent industry standards and undergoes rigorous testing to ensure performance and durability in a variety of operating conditions.

Support and Resources

For additional information, technical support, and resources, customers can visit the Texas Instruments website to access datasheets, application notes, and other helpful tools to assist in the integration of the LM3701XBBP-420 into their projects.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess