Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C
Testing Conditions -40°C to 125°C
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 083626-MCP9804-E/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP9804
Introduction Date September 04, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MCP9804-E/MS CAD Model

Description

The MCP9804-E/MS from Microchip Technology is a high-precision temperature sensor that offers an outstanding temperature resolution of ±0.25°C (typical) and accuracy of ±1°C (maximum) over a temperature range of -40°C to +125°C. This advanced sensor is housed in an MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.

Key Features:

  • User-Selectable Measurement Resolution: The MCP9804-E/MS provides configurable resolution settings from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Flexible Alert Function: It includes a programmable temperature alert output that can be used as an interrupt or thermostat trigger, making it suitable for a wide range of thermal monitoring applications.
  • I²C Interface: The sensor utilizes a standard I²C communication interface, supporting both standard (100 kHz) and fast (400 kHz) modes for easy integration into digital systems.
  • Low Power Consumption: Designed for energy-sensitive projects, the MCP9804-E/MS offers a low operating current, which is critical for battery-powered devices.
  • Wide Operating Voltage Range: The device operates across a broad voltage range of 2.7V to 5.5V, providing versatility across different system voltages.

Applications:

The MCP9804-E/MS is ideal for advanced thermal management solutions in a variety of sectors, including:

  • Consumer Electronics
  • Industrial Systems
  • Computer Networking
  • Telecommunications Equipment
  • Medical Devices

Benefits:

With its high accuracy and precision, the MCP9804-E/MS is perfect for applications requiring critical temperature measurements. Its small footprint and low power consumption make it an excellent choice for portable devices, while the programmable alert feature adds to system safety by providing over-temperature protection and optimal thermal control.

Overall, the Microchip Technology MCP9804-E/MS temperature sensor stands out as a reliable, high-performance component that can significantly enhance the functionality and safety of temperature-sensitive systems.

You May Also Be Interested in

Texas Instruments
TEMP SENSOR
Lowest to $0.7387
ECAD model for TMP144YFFR
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $8.8637
ECAD model for LM70CIMM-3
Texas Instruments
AUTOMOTIVE 0.25C SPI TEMPERATURE
Lowest to $2.8075
ECAD model for TMP126EDCKRQ1
Texas Instruments
SENSOR ANALOG -50C-150C SC70-5 / Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Lowest to $0.5541
ECAD model for LMT87DCKT
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $14.3622
ECAD model for LM235H
Microchip Technology
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC281-4YM6-TR
Maxim Integrated
TINY I2C TEMPERATURE SENSOR IN W / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-WLP (0.84x0.84)
Lowest to $3.0728
ECAD model for MAX31875R1TZS+T
Sensirion AG
DIGITAL TEMPERATURE SENSOR / Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)
Lowest to $0.6489
ECAD model for STS40-AD1B-R3
Texas Instruments
LM99 ±1°C Accurate, High Temperature, Remote Diode Temperature Sensor with Two- Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9575
ECAD model for LM99CIMM

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6334 $50.0346
41+ $2.4667 $101.1347
63+ $2.3834 $150.1542
91+ $2.2167 $201.7197
118+ $2.1334 $251.7412
147+ $2.0500 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,800 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention